EN
  • EN
  • DE

SBG3040CT

Part No SBG3040CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 40 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263
Base Product Number SBG3040CT
Other Names SBG3040CTDI,SBG3040CTDICT,SBG3040CTDITR,SBG3040CTDI
Standard Package 800
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283070-SBG3040CT
Ultra Librarian 3D Model Ultra Librarian SBG3040CT CAD Model

Description

Product Overview: SBG3040CT - Diodes Incorporated

The SBG3040CT is a high-performance Schottky barrier rectifier from the renowned semiconductor manufacturer Diodes Incorporated. Designed for applications requiring low voltage drop and high efficiency, this rectifier is a perfect choice for modern high-frequency power supplies, converters, and freewheeling diodes in a variety of electronic circuits.

With a forward continuous current rating of 30A and a maximum repetitive peak reverse voltage of 40V, the SBG3040CT is capable of handling significant power levels while maintaining a low forward voltage drop. This characteristic ensures that power losses are minimized, contributing to the overall efficiency of the system in which it is employed.

Key Features:

  • High Current Capability: The SBG3040CT can handle a forward continuous current of 30A, making it suitable for high current applications.
  • Low Power Loss: With its Schottky barrier design, this rectifier offers a low forward voltage drop, which translates to reduced power loss and improved system efficiency.
  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring reliability under transient conditions.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various environmental conditions.
  • TO-220AB Package: The SBG3040CT comes in a TO-220AB package, which is widely used and easy to mount on printed circuit boards.

Applications:

The SBG3040CT is ideal for a range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • DC-DC converters
  • Power inverters

Its robust design ensures that it can be used in demanding environments, while its efficiency makes it an excellent choice for energy-sensitive applications.

In summary, the SBG3040CT from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems. With its combination of high current capability, low power loss, and surge protection, this Schottky barrier rectifier is well-suited to meet the needs of a wide array of electronic applications.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess