Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Heating Controller
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PT8A3302
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283454-PT8A3302BWE
Ultra Librarian 3D Model Ultra Librarian PT8A3302BWE CAD Model

Description

The PT8A3302BWE is a versatile and high-performance solution from Diodes Incorporated, designed to cater to a wide array of applications in the modern electronics industry. This product is a testament to the company's commitment to providing innovative, reliable, and efficient components that meet the evolving needs of designers and engineers.

Key Features

  • High Precision: The PT8A3302BWE is built for accuracy, ensuring that it delivers consistent performance in critical applications where precision is paramount.
  • Low Power Consumption: With energy efficiency at its core, this device is ideal for battery-operated applications, helping to extend the life of your products.
  • Robust Design: Manufactured with high-quality materials, the PT8A3302BWE is designed to withstand challenging conditions, ensuring long-term reliability and stability.
  • Compact Form Factor: The small footprint of this component makes it suitable for space-constrained applications, allowing for greater design flexibility.

Applications

The PT8A3302BWE is a versatile component that can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Communication Devices
  • Medical Equipment

Technical Specifications

The PT8A3302BWE boasts an impressive set of technical specifications that make it a top choice for designers:

  • Operating Voltage Range: Detailed spec
  • Temperature Range: Detailed spec
  • Output Type: Detailed spec
  • Package Type: Surface-Mount

Quality and Support

Diodes Incorporated is known for its high-quality products, and the PT8A3302BWE is no exception. Customers can expect comprehensive technical support and customer service, ensuring that any issues are promptly addressed and that integrating this component into your designs is as seamless as possible.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PMIC PWR MGMT MULTI-CH
Need more? Email Us
ECAD model for P9145-I0NQGI
Lattice Semiconductor Corporation
IC PLATFORM MANAGER 208FTGBA
Lowest to $133.6729
ECAD model for LPTM10-12107-3FTG208I
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP / Power Switch/Driver 1:1 N-Channel 200mA 5-SSOP
Need more? Email Us
ECAD model for BD22621G-MTR
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 4.5A PG-TSDSO-14-22
Lowest to $2.1020
ECAD model for BTS70302EPAXUMA1
Lite-On Inc.
Bipolar LDO, 6.5V, 1A, SOT223-3L, RoHS
Need more? Email Us
ECAD model for LSP980818E3A
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 6A PG-TSDSO-14-22
Lowest to $2.1184
ECAD model for BTS70122EPAXUMA1
Microchip Technology
IC CTLR FLASHER W/TRAILER 8-SOIC / Automotive PMIC 8-SO
Need more? Email Us
ECAD model for ATA2069-TAQY
Maxim Integrated
Low Cost Versatile Smart Card Interface | IC SMART CARD LEVEL SHIFT 20-QFN
Lowest to $1.7305
ECAD model for 73S8009R-IM/F
Infineon Technologies
MOSFET N-CH 30V 30A/40A TSDSON / N-Channel 30 V 30A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.8901
ECAD model for BSZ0500NSIATMA1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention