Products specifications Report Issue?

Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 11 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -55°C ~ 150°C
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Case / Package DO-214AB, SMC
Supplier Device Package DO-214AB (SMC)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1493316-ACZRC5365B-G
Ultra Librarian 3D Model Ultra Librarian ACZRC5365B-G CAD Model

You May Also Be Interested in

Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Lowest to $0.0340
ECAD model for BZX84C2V4-E3-18
ON Semiconductor
Zener Voltage Regulators | DIODE ZENER 4.7V 200MW SOD323
Lowest to $0.0194
ECAD model for MM3Z4V7T1
Nexperia USA Inc.
DIODE ZENER 4.3V 250MW TO236AB
Lowest to $0.0384
ECAD model for BZX84-C4V3,235
Vishay
DIODE ZENER 3.3V 1.25W DO214AC
Lowest to $0.2992
ECAD model for BZG05C3V3-HM3-08
Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0136
ECAD model for BZX584B13
Rohm Semiconductor
DIODE ZENER 6.2V 100MW VMN2
Need more? Email Us
ECAD model for CDZFHT2RA6.2B
Yangzhou yangjie electronic co., ltd
SOD-523 27V 0.2W Diodes Zener
Lowest to $0.0180
ECAD model for BZX584C27V
Nexperia USA Inc.
DIODE ZENER 15V 400MW SOD323
Lowest to $1.1970
ECAD model for PDZ15B,135
Vishay
DIODE ZENER 3.3V 410MW SOD123
Lowest to $0.0846
ECAD model for BZT52C3V3-G3-08

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention