Products specifications Report Issue?

Package Tube
Product Status Obsolete
Number of Characters 3
Size / Dimension 1.242" H x 0.630" W x 0.650" D (31.55mm x 16.00mm x 16.50mm)
Digit/Alpha Size 0.36" (9.16mm)
Display Type 7-Segment Clock
Common Pin Common Anode
Color Orange-Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 2.2mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 75mW
Package / Case 30-DIP (0.500\
Ultra Librarian 3D Model Ultra Librarian LTC-4857E CAD Model

Description

NULL

You May Also Be Interested in

Kingbright
DISPLAY 7SEG 0.56" SGL YLW 10SMD / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 20mA 0.669" H x 0.488" W x 0.148" D (17.00mm x 12.40mm x 3.75mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for ACSC56-41SYKWA-F01
Broadcom Limited
DISPLAY 7SEGMENT HER CC 0.31"
Lowest to $3.0958
ECAD model for HDSP-U213
Stanley Electric Co
DISPLAY 7-SEG 0.6" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for NAR161H-F
Broadcom Limited
LED 7-SEG 14.2MM CC HE RED RHD
Lowest to $3.8541
ECAD model for HDSP-5503-GH000
Visual Communications Company - VCC
DISPLAY 7SEG 0.56" SGL RED 10SMD / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA56101
Broadcom Limited
LED 7-SEG 14.2MM CA HE RED RHD
Lowest to $2.9558
ECAD model for HDSP-5501-GH000
Rohm Semiconductor
DISPLAY 7SEG 14.6MM 1DGT GRN CC / Display Segmented Module 1DIGIT 8LED Green CC 10-Pin DIP Module Film
Lowest to $4.7481
ECAD model for LA-601ML
Rohm Semiconductor
DISPLAY NUM 13MM SGL RED CA / Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Need more? Email Us
ECAD model for LA-501VD
Rohm Semiconductor
DISPLAY 7SEG 14.6MM 1DGT RED CA / Display Segmented Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Lowest to $7.3864
ECAD model for LA-601VB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention