EN
  • EN
  • DE

MAX86160AEFN+T

Part No MAX86160AEFN+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC INTEG HEART RATE SENS 18OLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Integrated Heart Rate Sensor
Mounting Type Surface Mount
Package / Case 18-LFLGA
Supplier Device Package 18-OLGA (2.8x4.3)
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 830003-MAX86160AEFN+T
Ultra Librarian 3D Model Ultra Librarian MAX86160AEFN+T CAD Model

Description

Maxim Integrated MAX86160AEFN+T Integrated Heart-Rate Sensor

The MAX86160AEFN+T from Maxim Integrated is a sophisticated, integrated optical sensor module designed for the precise measurement of heart rate and pulse oximetry. This compact and power-efficient module combines a photodetector, LEDs, and advanced analog front-end (AFE) electronics in a single package, which makes it an ideal solution for wearable devices focused on health and fitness monitoring.

Key Features:

  • Integrated Optical Design: The module includes built-in green and infrared (IR) LEDs, and a photodetector, which simplifies the design and reduces the form factor for space-constrained applications.
  • High Precision AFE: The advanced AFE provides high-resolution signal processing, enabling accurate measurement of heart rate and SpO2 levels. It also features ambient light cancellation, ensuring reliable performance even in challenging lighting conditions.
  • Low Power Consumption: Designed for wearable devices where battery life is critical, the MAX86160AEFN+T operates with very low power consumption, extending the battery life of the end product.
  • Flexible and Easy to Use: The device offers I2C compatibility, allowing for easy integration with microcontrollers and processors. It also provides programmable sample rates and LED current settings, giving developers the flexibility to optimize the device for their specific application needs.
  • Compact Size: The small form factor of the package (2.9mm x 4.3mm x 1.2mm) enables integration into a wide range of wearable devices, such as smartwatches, fitness bands, and health monitoring patches.

Applications:

The MAX86160AEFN+T is designed for a variety of health-related applications, including:

  • Wearable Heart Rate Monitors
  • Fitness and Activity Trackers
  • Smart Watches
  • Health Monitoring Devices
  • Sleep Monitoring Systems

With its high integration level, the MAX86160AEFN+T streamlines the development process for product designers, offering a reliable and accurate solution for optical heart rate and pulse oximetry measurements. The module's small size, low power consumption, and high-precision capabilities make it an excellent choice for the next generation of health and fitness wearable devices.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,169 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess