EN
  • EN
  • DE

PT7C43390LEX

Part No PT7C43390LEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.3 V to 5.5 V
Current - Timekeeping (Max) 0.65μA to 0.7μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 042236-PT7C43390LEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7C43390LEX CAD Model

Description

Diodes Incorporated PT7C43390LEX - Precision Real-Time Clock Module

The PT7C43390LEX from Diodes Incorporated is a state-of-the-art Real-Time Clock (RTC) module that offers high precision and low power consumption, making it an ideal choice for a wide range of applications. This compact RTC module is designed to provide accurate timekeeping with a minimal footprint, ensuring it can be easily integrated into space-constrained designs.

Featuring an integrated crystal and a backup battery, the PT7C43390LEX ensures consistent timekeeping even when the main power supply is interrupted. This resilience makes it particularly suitable for systems that require an uninterrupted time reference, such as data loggers, smart meters, and other IoT devices.

The module boasts an I2C-bus interface, allowing for simple communication with microcontrollers and other digital systems. This interface supports fast data transfer rates, enabling quick synchronization and configuration. Additionally, the PT7C43390LEX is equipped with an array of features that enhance its functionality, such as an automatic leap year compensation, an alarm function, and a programmable square-wave output.

Designed with a focus on power efficiency, the PT7C43390LEX operates with a very low current draw, extending the life of battery-powered devices. Its operating voltage range is also broad, accommodating various system power supplies without the need for additional voltage regulation components.

The module is housed in a compact, surface-mount package that is engineered for reliability and durability. It is compliant with RoHS standards, ensuring it meets the latest environmental regulations for electronic components.

Whether it's for consumer electronics, industrial automation, or telecommunications, the Diodes Incorporated PT7C43390LEX RTC module is a reliable choice for designers looking to incorporate precise timekeeping functionality into their projects.

Key features of the PT7C43390LEX include:

  • Integrated crystal for high time accuracy
  • Low power consumption for extended battery life
  • I2C-bus interface for easy integration
  • Automatic leap year compensation
  • Programmable alarm and square-wave output
  • Wide operating voltage range
  • Surface-mount package for compact designs
  • RoHS compliant

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7371 $52.3194
33+ $3.0663 $101.1879
51+ $2.9705 $151.4955
70+ $2.8747 $201.2290
90+ $2.7789 $250.1010
121+ $2.4914 $301.4594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess