EN
  • EN
  • DE

DS14285SN/T&R

Part No DS14285SN/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-SOIC / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 114B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.5V ~ 3.6V
Current - Timekeeping (Max) 0.5µA @ 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number DS14285
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1004395-DS14285SN/T&R
Ultra Librarian 3D Model Ultra Librarian DS14285SN/T&R CAD Model

Description

Maxim Integrated DS14285SN/T&R Real-Time Clock

The Maxim Integrated DS14285SN/T&R is a high-performance, low-power real-time clock (RTC) with a full binary-coded decimal (BCD) clock/calendar and 114 bytes of NV SRAM. This integrated circuit is designed to provide precise time and date information ranging from seconds to years, and it is particularly suitable for applications requiring long-term battery-backed timekeeping, such as embedded systems, utility meters, and data loggers.

One of the key features of the DS14285SN/T&R is its ability to maintain time accuracy while operating in a low-power mode. This makes it an ideal choice for battery-powered applications where power efficiency is critical. The device is also equipped with an integrated crystal oscillator, which simplifies the design and reduces the external component count, saving both space and cost.

The RTC provides a simple and efficient interface for microprocessors via a multiplexed byte-wide interface. This interface allows for easy integration into existing designs, minimizing development time and complexity. The DS14285SN/T&R also features an automatic power-fail detect and switch circuitry, which ensures that timekeeping continues uninterrupted in the event of a primary power failure, by automatically switching to a backup power supply.

Furthermore, the device includes a programmable periodic or single alarm, which can be set to trigger on a variety of conditions, such as a specific time of day or a particular date. This feature is particularly useful for scheduling tasks or reminding systems to perform certain actions at predetermined times.

The DS14285SN/T&R is provided in a surface-mount SN package and is supplied on tape and reel (T&R), which facilitates automated assembly processes, making it a convenient choice for mass production environments. With its robust timekeeping capabilities and easy integration, the Maxim Integrated DS14285SN/T&R RTC is a reliable and cost-effective solution for a wide range of time-sensitive applications.

With Maxim Integrated's reputation for quality and reliability, the DS14285SN/T&R is a secure choice for designers looking to incorporate accurate timekeeping functions into their systems without compromising on power efficiency or design simplicity.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess