EN
  • EN
  • DE

M48Z12-200PC1

Part No M48Z12-200PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 16KBIT 200NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-PCDIP, CAPHAT
Win Source Part Number 1065199-M48Z12-200PC1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48Z12-200PC1 CAD Model

Description

The M48Z12-200PC1 is a 16 Kbit 2Kb x8 ZeroPower SRAM with a built-in real-time clock (RTC) from STMicroelectronics, a leader in the semiconductor industry. This innovative memory chip is designed to retain data and keep the RTC operational for over 10 years in the absence of external power. The device is housed in a 24-pin DIP (Dual In-line Package) making it suitable for through-hole PCB mounting.

Key Features

  • Integrated Power-Fail Deselect (PFD) circuitry – Automatically switches to the battery supply during power failures, ensuring data preservation.
  • Low Power Consumption – Utilizes STMicroelectronics' proprietary ZeroPower technology to achieve low power consumption, which is critical for battery-backed memory applications.
  • Real-Time Clock (RTC) – The RTC provides timekeeping with precision and includes features such as leap year compensation up to the year 2100.
  • Self-Contained Battery – Comes with a pre-installed lithium battery, enabling a long service life and making the device immediately operational upon installation.
  • Byte-Wide SRAM Interface – Offers a simple integration with 8-bit data buses, making it compatible with a wide range of microcontrollers and other digital systems.
  • Programmable Alarm Output – An additional feature for system wake-up or event scheduling, enhancing the device's versatility in various applications.

Applications

The M48Z12-200PC1 is ideal for applications that require reliable non-volatile memory storage with an integrated timekeeping function. Typical applications include:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Security systems
  • Medical devices
  • Embedded systems requiring battery-backed SRAM and RTC

Technical Specifications

Attribute Value Memory Size 16Kb (2K x 8) Package Type 24-pin DIP Supply Voltage 4.75V to 5.5V Operating Temperature -40°C to +85°C Battery Integrated Lithium

With its robust design and integrated features, the M48Z12-200PC1 from STMicroelectronics is a reliable choice for designers looking to incorporate memory and real-time clock capabilities in their systems with minimal additional components.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess