EN
  • EN
  • DE

PS398ESE

Part No PS398ESE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 3 V to 15 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 2.8pC
Channel Capacitance(CS off, CD off) 3.6pF, 31pF
Max Leakage Current (IS off) 50nA
Crosstalk -92dB @ 100kHz
Case / Package 16-SOIC
Win Source Part Number 1090087-PS398ESE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 48
Ultra Librarian 3D Model Ultra Librarian PS398ESE CAD Model

Description

The PS398ESE from Diodes Incorporated is a versatile and efficient power switch designed for a wide range of applications. This advanced component is engineered to provide a reliable solution for power distribution and management in electronic devices.

Highly Integrated Design

The PS398ESE integrates multiple features into a single chip, making it an ideal choice for space-constrained applications. It offers over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and longevity of your electronic systems.

Optimized Power Management

With its precise current-limiting capabilities, the PS398ESE ensures that the power delivered to downstream circuits is controlled and consistent. This not only prevents damage from power surges but also helps in maintaining the efficiency of the power distribution network within your device.

Flexible Application Use

Whether you're designing USB hubs, hot-swap boards, or battery-charging circuits, the PS398ESE offers the flexibility needed to meet your power management requirements. Its wide input voltage range makes it suitable for various power sources, while its compact size allows for easy integration into your existing designs.

Robust Protection Features

The device's built-in protection features are engineered to react quickly to fault conditions, safeguarding your system against potential damage. The PS398ESE's fast response times minimize the risk of failure due to over-current or excessive heat, making it a reliable choice for critical applications.

Energy-Efficient Operation

Diodes Incorporated has designed the PS398ESE with energy efficiency in mind. The low quiescent current of the device reduces power wastage when in standby mode, contributing to the overall energy savings of the system it's incorporated into.

Easy Implementation

The PS398ESE comes in a user-friendly package, making it straightforward to solder and implement into your PCB layouts. Comprehensive technical documentation and support from Diodes Incorporated ensure that integrating this power switch into your design is as seamless as possible.

Specifications Summary

  • Integrated over-current, over-temperature, and under-voltage lockout
  • Precise current-limiting capabilities
  • Wide input voltage range
  • Low quiescent current for improved energy efficiency
  • Fast response times for protection features
  • Compact packaging for easy integration

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess