EN
  • EN
  • DE

PI90SD1636CFCE

Part No PI90SD1636CFCE
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 1.25GB 64LQFP / PHY 1-CH 1.25Gbps 3.3V 64-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 9/9
Duplex Half
Data Rate 1.25Gbps
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating 0°C to 150°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 086901-PI90SD1636CFCE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI90SD1636C
Introduction Date November 08, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI90SD1636CFCE CAD Model

Description

Diodes Incorporated PI90SD1636CFCE Overview

The PI90SD1636CFCE is a high-performance, versatile interface product from Diodes Incorporated, designed to cater to the demanding requirements of modern digital communication systems. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • High-Speed Signal Integrity: The PI90SD1636CFCE is engineered to maintain signal integrity at high speeds, making it ideal for applications that require fast data transfer rates without compromising the quality of the signal.
  • Low Power Consumption: Power efficiency is a critical factor in today's electronic devices. The PI90SD1636CFCE boasts low power consumption, which helps to extend the battery life of portable devices and reduces the thermal footprint in high-density systems.
  • Compact Form Factor: With its small footprint, the PI90SD1636CFCE can easily fit into space-constrained applications, providing powerful functionality without occupying significant board space.
  • Robust ESD Protection: Electrostatic discharge (ESD) can cause severe damage to electronic components. The PI90SD1636CFCE comes with robust ESD protection, safeguarding the device against common static electricity mishaps.

Applications

The PI90SD1636CFCE's versatility makes it suitable for a wide range of applications, including:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Consumer electronics including laptops, tablets, and smartphones
  • Industrial automation and control systems
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated ensures that the PI90SD1636CFCE meets the highest quality and reliability standards. The product is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure performance under a variety of conditions.

Environmental Compliance

The PI90SD1636CFCE is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from certain hazardous materials commonly used in electronics. This compliance reflects Diodes Incorporated's dedication to reducing the environmental impact of its products.

In summary, the PI90SD1636CFCE from Diodes Incorporated is an exceptional solution for designers looking to enhance the performance and efficiency of their digital communication systems. Its combination of speed, power efficiency, and compact design, along with robust protection features, make it an ideal choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,535 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess