EN
  • EN
  • DE

PI90LV017AUE

Part No PI90LV017AUE
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LVDS DIFF LINE DVR 3V 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 061646-PI90LV017AUE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI90LV017AUE CAD Model

Description

Diodes Incorporated PI90LV017AUE Overview

The PI90LV017AUE from Diodes Incorporated is a robust and high-performance quad differential line receiver designed to meet the stringent requirements of fast point-to-point data communication systems. This versatile component is part of the LVDS (Low Voltage Differential Signaling) family, which is known for its ability to achieve high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.

Key Features

  • High Data Rates: Capable of supporting data rates up to 400 Mbps, the PI90LV017AUE is ideal for applications requiring fast and reliable data transfer.
  • Low Voltage Operation: Operating from a 3.3V supply voltage, this line receiver is optimized for low power consumption, making it suitable for energy-sensitive designs.
  • Differential Inputs: The device has differential inputs compatible with LVDS, PECL, CML, and other differential technologies, providing flexibility in interfacing with various signal standards.
  • Fail-Safe Protection: The receiver includes a fail-safe feature that ensures a known output state when input signals are undriven, enhancing system reliability.
  • Industrial Temperature Range: With an operating temperature range from -40°C to +85°C, the PI90LV017AUE is built to perform reliably in harsh environmental conditions.

Applications

The PI90LV017AUE is suited for a wide range of applications that require high-speed data transmission capabilities. This includes, but is not limited to:

  • Networking equipment such as switches, routers, and hubs
  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Data storage and servers
  • Industrial control and automation systems

Package and Quality

The device is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) which allows for a reduced footprint on PCBs (Printed Circuit Boards). Furthermore, Diodes Incorporated ensures that the PI90LV017AUE meets rigorous quality and performance standards, providing a reliable solution for critical data communication needs.

Overall, the PI90LV017AUE line receiver from Diodes Incorporated is an excellent choice for designers looking to implement high-speed differential data transmission with a focus on reliability and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4715 $58.8600
100+ $1.2081 $120.8100
150+ $1.1700 $175.5000
205+ $1.1319 $232.0395
265+ $1.0949 $290.1485
355+ $0.9818 $348.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess