EN
  • EN
  • DE

PI7C9X2G404SLBFDE

Part No PI7C9X2G404SLBFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series SlimLine™
Package Tray
Product Status Active
Applications Packet Switch, 4-Port/4-Lane
Interface PCI Express
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number PI7C9X2
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851951-PI7C9X2G404SLBFDE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404SLBFDE CAD Model

Description

Introducing the PI7C9X2G404SLBFDE PCIe Packet Switch from Diodes Incorporated

Diodes Incorporated is known for its robust portfolio of semiconductor products, and the PI7C9X2G404SLBFDE stands out as a high-performance PCIe packet switch designed to meet the demands of modern computing and networking applications. This innovative component is engineered to provide an efficient and reliable solution for expanding the number of PCIe ports in a system, which is essential for applications requiring high data throughput and connectivity options.

Key Features and Benefits

  • PCIe Gen2 Support: The PI7C9X2G404SLBFDE is compatible with the PCIe 2.0 specification, offering a transfer rate of 5 GT/s per lane, which translates to high-speed data transfer capabilities for connected devices.
  • Port Configuration: This packet switch features a flexible port configuration with 4 downstream ports, allowing for connection to multiple devices, and making it an ideal choice for expanding PCIe capabilities in various systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, which is crucial for embedded systems and applications where power budgets are limited.
  • Advanced Error Reporting: The PI7C9X2G404SLBFDE provides advanced error reporting features, enhancing system reliability by enabling the detection and correction of data transmission errors.
  • Quality of Service (QoS): With built-in QoS features, the switch ensures that data streams are managed effectively, prioritizing critical data and optimizing overall data flow within the system.

Applications

The versatility of the PI7C9X2G404SLBFDE makes it suitable for a wide range of applications, including:

  • Server and Workstation Systems
  • Data Storage and Retrieval Systems
  • Networking and Communication Equipment
  • Embedded Systems
  • Consumer Electronics

With its combination of performance, flexibility, and reliability, the PI7C9X2G404SLBFDE PCIe packet switch from Diodes Incorporated is an excellent choice for system designers looking to enhance the PCIe capabilities of their products. Whether for industrial, commercial, or consumer use, this component delivers the connectivity and bandwidth required for today's high-speed digital environments.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4207 $57.6828
9+ $11.8324 $106.4916
14+ $11.4626 $160.4764
19+ $11.0929 $210.7651
24+ $10.7231 $257.3544
32+ $9.6138 $307.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,859 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess