EN
  • EN
  • DE
  • IT

AT90USB647-16MU

Part No AT90USB647-16MU
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description Microcontroller with 64/128K Bytes of ISP Flash and USB Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148925-AT90USB647-16MU
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT90USB647-16MU CAD Model

Description

The AT90USB647-16MU is a high-performance, low-power 8-bit AVR RISC-based microcontroller featuring 64KB of in-system self-programmable Flash memory, 4KB SRAM, USB 2.0 full-speed device module, and extensive I/O capabilities. It is manufactured by Microchip Technology (formerly Atmel) and is ideal for applications requiring USB connectivity and significant processing power. The microcontroller combines a rich feature set with low power consumption, making it suitable for various embedded systems.

Applications

  • USB Peripherals: Used in USB keyboards, mice, game controllers, and other human interface devices (HIDs).
  • Data Acquisition Systems: Employed in USB-based data loggers, sensor interfaces, and measurement devices.
  • Industrial Control: Integrated into USB-connected industrial controllers, process monitoring equipment, and automation systems.
  • Medical Devices: Utilized in USB-based medical diagnostic tools, patient monitoring equipment, and therapeutic devices.
  • Embedded USB Hosts: Used as an embedded USB host controller for small devices.

Features

  • 64KB Flash Memory: Provides ample space for program code and data storage, allowing for complex applications.
  • 4KB SRAM: Offers on-chip data storage for variables, buffers, and temporary data.
  • USB 2.0 Full-Speed Device Module: Enables high-speed communication with USB hosts, supporting various USB device classes.
  • JTAG Interface: Facilitates on-chip debugging and programming, simplifying development and testing.
  • ADC and PWM: Features Analog-to-Digital Converter and Pulse Width Modulation capabilities.
  • SPI and UART: Includes Serial Peripheral Interface and Universal Asynchronous Receiver/Transmitter.
  • Low-Power Operation: Supports various power-saving modes to minimize energy consumption in battery-powered applications.

Benefits

  • High Performance: AVR RISC architecture delivers fast execution speeds for demanding applications.
  • USB Connectivity: Integrated USB module simplifies USB device development and enables seamless integration with USB hosts.
  • Large Memory Capacity: 64KB Flash and 4KB SRAM provide ample resources for complex embedded systems.
  • Easy Debugging: JTAG interface allows for convenient on-chip debugging and programming.
  • Low Power Consumption: Power-saving modes extend battery life in portable devices.

Additional Details

The AT90USB647-16MU operates at a maximum clock frequency of 16 MHz. It includes a built-in PLL (Phase-Locked Loop) for generating the USB clock. The device is available in a 64-pin QFN package. The "-16MU" suffix indicates the maximum clock frequency and the package type. Consult the datasheet for full electrical characteristics and operating conditions.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess