EN
  • EN
  • DE

DG9421DV-T1

Part No DG9421DV-T1
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision Low-Voltage, Low-Glitch CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1167674-DG9421DV-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG9421DV-T1 CAD Model

Description

The DG9421DV-T1 is a single-pole, single-throw (SPST) analog switch manufactured by Vishay. It's designed to provide low on-resistance and low charge injection for precision switching applications. This switch is ideal for signal routing, sample-and-hold circuits, and other analog signal processing tasks.

Applications

  • Data Acquisition Systems: Used for switching analog signals in data acquisition systems.
  • Audio Signal Routing: Employed in audio mixers, amplifiers, and other audio equipment for signal selection and routing.
  • Video Signal Switching: Utilized in video switching matrices, cameras, and displays for signal selection and routing.
  • Battery-Powered Devices: Used in portable devices for power management and signal switching due to its low power consumption.
  • ATE (Automatic Test Equipment): Integrated into test equipment for signal switching and routing.

Features

  • Low On-Resistance: Minimizes signal distortion and voltage drop.
  • Low Charge Injection: Reduces switching transients and ensures signal integrity.
  • Single-Supply Operation: Operates from a single power supply, simplifying the design process.
  • Wide Operating Voltage Range: Provides flexibility in power supply selection.
  • Small Package: Available in a small package for space-constrained applications.
  • TTL/CMOS Compatible: Compatible with TTL and CMOS logic levels for easy interfacing.

Benefits

  • High Signal Integrity: Ensures accurate and reliable signal transmission.
  • Reduced Distortion: Minimizes signal distortion and improves overall system performance.
  • Simplified Design: Simplifies the design process with its single-supply operation and TTL/CMOS compatibility.
  • Space Savings: Reduces board space requirements due to its small package.
  • Versatile Application: Suitable for a wide range of analog switching applications.

Additional Details

The DG9421DV-T1 is packaged in a small SOT-23 package. It is crucial to adhere to the recommended operating voltage range and temperature limits to ensure reliable operation. Key specifications include the on-resistance (Ron), charge injection (Qinj), and supply voltage (Vcc). The "-T1" suffix typically indicates a specific tape and reel packaging for automated assembly. The control input requires a specific voltage level to turn the switch on or off, which should be considered in the circuit design. ESD protection is usually integrated into the device.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess