EN
  • EN
  • DE

UJA1066TW/5V0/T

Part No UJA1066TW/5V0/T
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Networking Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Networking
Interface SPI
Voltage - Supply 3.3V ~ 5V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting Type Surface Mount
Base Product Number UJA106
Standard Package 1,100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901885-UJA1066TW/5V0/T
Ultra Librarian 3D Model Ultra Librarian UJA1066TW/5V0/T CAD Model

Description

Product Overview: UJA1066TW/5V0/T by NXP

The UJA1066TW/5V0/T is a high-performance integrated circuit (IC) designed by NXP Semiconductors, specifically engineered to provide a robust and versatile System Basis Chip (SBC) for automotive applications. This particular product is part of the NXP's family of SBCs that cater to the demanding requirements of vehicle electronics, ensuring reliable communication and power management within the automotive environment.

Key Features

  • Integrated Power Management: The UJA1066TW/5V0/T comes with advanced power management capabilities, including a 5V voltage regulator with dedicated standby and control modes. This feature allows the device to support both high-power and low-power operations, adapting to the different states of the vehicle's electronic systems.
  • CAN Interface: Equipped with a high-speed Controller Area Network (CAN) transceiver, the product ensures seamless data communication across various modules within the vehicle. The CAN transceiver is compliant with the ISO 11898-2 and ISO 11898-5 standards, providing robust communication in harsh automotive environments.
  • Fail-Safe Operation: Safety is a paramount concern in automotive systems, and the UJA1066TW/5V0/T addresses this with its fail-safe features. It includes Watchdog and Supervisor functions to monitor the system's integrity and to initiate a safe state if any malfunction is detected.
  • Low Quiescent Current: With its focus on energy efficiency, the IC maintains a low quiescent current in standby mode, significantly reducing power consumption when the vehicle's electronic systems are not in active use.

Applications

The versatility and robustness of the UJA1066TW/5V0/T make it an ideal choice for a wide range of automotive applications. These include, but are not limited to:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis control modules
  • Advanced driver-assistance systems (ADAS)

Reliability and Quality

NXP's commitment to quality is evident in the UJA1066TW/5V0/T, which is manufactured to meet the stringent requirements of the automotive industry. The device is designed for extended temperature ranges and is subjected to rigorous testing to ensure its reliability and performance under extreme conditions.

With its sophisticated integration of power management, communication, and safety features, the UJA1066TW/5V0/T stands out as a comprehensive solution for modern automotive electronics, offering designers a compact, efficient, and reliable SBC platform.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess