EN
  • EN
  • DE

PI7C9X2G312GPCNJEX

Part No PI7C9X2G312GPCNJEX
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description PACKET SWITCH LBGA-196 T&R 1K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203519-PI7C9X2G312GPCNJEX
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Interface Specialized
Product Status Active
Applications Packet Switch, 3-Port/12-Lane
Interface I²C, PCI Express, SMBus
Voltage - Supply 0.95V ~ 1.1V
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G312GPCNJEX CAD Model

Description

The PI7C9X2G312GPCNJEX is a state-of-the-art PCIe 3.0 packet switch designed by Diodes Incorporated to cater to the growing needs for high-speed data transfer and communication in modern computing and networking systems. This innovative product is engineered to provide an efficient and flexible solution for expanding PCIe connections in a wide array of applications, including data centers, servers, storage devices, and embedded systems.

Featuring 12 lanes and 3 ports, the PI7C9X2G312GPCNJEX delivers exceptional performance with PCIe 3.0 compliance, ensuring compatibility with the latest generation of PCIe devices. It supports a transfer rate of 8 GT/s per lane, which translates to a total bandwidth of up to 96 Gbps, providing ample throughput for even the most demanding data-intensive tasks.

The product boasts a low-latency architecture that is crucial for applications requiring quick data processing and minimal delay. This makes it an ideal choice for high-performance computing and real-time systems. Additionally, the PI7C9X2G312GPCNJEX has integrated advanced power management features that help reduce overall power consumption, making it an environmentally friendly option for energy-conscious enterprises.

Diodes Incorporated has equipped the PI7C9X2G312GPCNJEX with a range of features to ensure reliable operation and ease of use. It includes support for Non-Transparent Bridging (NTB) which enables system partitioning and isolation for enhanced security and system stability. The switch also supports Access Control Services (ACS), which provides additional control over PCIe traffic and enhances system integrity.

For developers and system integrators, the PI7C9X2G312GPCNJEX is designed with ease of integration in mind. It is compatible with various operating systems and comes with comprehensive technical support from Diodes Incorporated, ensuring a smooth and seamless integration process.

In summary, the PI7C9X2G312GPCNJEX from Diodes Incorporated is a cutting-edge PCIe packet switch that offers high-speed data transfer, low latency, advanced power management, and robust security features. Its versatility and performance make it an excellent choice for a broad spectrum of high-performance applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess