EN
  • EN
  • DE

PI7C8150BMAE

Part No PI7C8150BMAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE ASYNC 208-FQFP / PCI Bridge Chip 66MHz 208-Pin FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 208-FQFP (28x28)
Mounting Surface Mount
Win Source Part Number 026750-PI7C8150BMAE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI7C8150B
Introduction Date October 16, 2003
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PI7C8150BMAE CAD Model

Description

Product Overview: PI7C8150BMAE by Diodes Incorporated

The PI7C8150BMAE is a high-performance PCI-to-PCI bridge chip designed by Diodes Incorporated. This integrated circuit is engineered to provide a smooth and reliable interface between two PCI buses operating at a bus frequency of up to 66MHz. The device conforms to PCI Local Bus Specification Revision 2.2 and is ideal for expanding the number of slots in a PCI system or for bridging between two PCI buses.

The PI7C8150BMAE features a 32-bit PCI interface and offers support for both 5V and 3.3V signaling environments, making it versatile for use in various system designs. The dual PCI bus architecture ensures efficient communication and high data throughput between the primary and secondary buses, with a primary (system) bus capable of supporting up to five loads and a secondary (peripheral) bus supporting up to four loads.

This PCI-to-PCI bridge chip is equipped with a number of advanced features to enhance system performance. These include deep FIFOs to optimize data transfers, support for delayed transactions, and efficient handling of multiple outstanding transactions. The bridge also provides full support for PCI power management, which is essential for energy-saving applications.

The PI7C8150BMAE is designed with reliability in mind, incorporating features such as built-in arbitration, parity error detection, and handling to ensure data integrity across the PCI buses. The device also supports hot-swap and hot-plug capabilities, allowing for the addition or removal of PCI devices without the need to power down the system.

Packaged in a 208-pin PQFP (Plastic Quad Flat Pack), the PI7C8150BMAE is suitable for a wide range of applications, including embedded systems, communication infrastructure, and industrial computing. Its robust design and comprehensive feature set make it an excellent choice for designers looking to enhance their PCI-based systems.

For further details and specifications, the datasheet for the PI7C8150BMAE can be accessed directly from the Diodes Incorporated website, providing in-depth information on the product's electrical characteristics, pin configurations, and application notes.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess