EN
  • EN
  • DE

T4081NSE7PQB

Part No T4081NSE7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ T4 1.5GHZ 1932BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series QorIQ T4
Package Tray
Product Status Active
Core Processor PowerPC e6500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.5GHz
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 1Gbps (13), 10Gbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V
Temperature Range - Operating 0°C ~ 105°C
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Mounting Type Surface Mount
Package / Case 1932-BBGA, FCBGA
Supplier Device Package 1932-FCPBGA (45x45)
Additional Interfaces I²C, MMC/SD, PCIe, RapidIO, SPI, UART
Base Product Number T4081
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 854222-T4081NSE7PQB
Ultra Librarian 3D Model Ultra Librarian T4081NSE7PQB CAD Model

Description

The T4081NSE7PQB is a high-performance, multicore processor from NXP Semiconductors. This product is part of NXP's QorIQ T series, which is designed to deliver exceptional computing power and energy efficiency for a wide range of applications, including networking, telecommunications, and industrial markets.

Key Features

  • Advanced Multicore Architecture: The T4081NSE7PQB features eight virtual cores that are based on four dual-threaded e6500 cores running at speeds up to 1.8 GHz. This advanced architecture allows for high levels of parallel processing, making the processor well-suited for multitasking and compute-intensive applications.
  • Integrated Accelerators: It comes with integrated accelerators to enhance performance in specific tasks such as packet parsing, encryption/decryption, and pattern matching, which are critical in networking and security applications.
  • High-Speed Connectivity: The processor provides a wealth of high-speed connectivity options, including multiple Gigabit Ethernet, 10 Gigabit Ethernet, and PCI Express interfaces, allowing for flexible and fast data transfer between components.
  • Power Efficiency: Designed with NXP's Power Architecture technology, the T4081NSE7PQB is optimized for power efficiency without compromising on performance, making it ideal for environments where energy consumption is a concern.
  • Trust Architecture: NXP's advanced Trust Architecture ensures secure boot, secure debug, and secure run-time operations, providing a robust foundation for building secure systems.

Applications

The processor's versatility makes it suitable for a range of applications, including:

  • Enterprise and service provider routers and switches
  • Firewall and other security appliances
  • Wireless infrastructure
  • Industrial control and automation
  • Network-attached storage devices

Technical Specifications

Property Value
CPU Cores 4 dual-threaded e6500 cores
Core Frequency Up to 1.8 GHz
L2 Cache Shared 2MB
Connectivity Gigabit Ethernet, 10GbE, PCIe
Security Trust Architecture

With its robust feature set and flexible design, the T4081NSE7PQB processor from NXP is a powerhouse for developers looking to push the boundaries of performance and efficiency in their embedded systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess