EN
  • EN
  • DE

PI7C8148ANJE

Part No PI7C8148ANJE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 160LFBGA / PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 160-LFBGA
Supplier Device Package 160-LFBGA (15x15)
Mounting Type Surface Mount
Base Product Number 7C8148
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889282-PI7C8148ANJE
Ultra Librarian 3D Model Ultra Librarian PI7C8148ANJE CAD Model

Description

Diodes Incorporated PI7C8148ANJE Overview

The PI7C8148ANJE is a high-performance, two-port PCI-to-PCI bridge chip from Diodes Incorporated, designed to bridge between two PCI buses. It is an essential component for system developers who need to expand PCI bus capabilities and manage multiple devices efficiently. The chip complies with PCI Local Bus Specification Revision 2.3 and supports both 32-bit and 64-bit bus widths, ensuring compatibility with a wide range of PCI devices and systems.

Key Features

  • PCI Bus Compliance: The PI7C8148ANJE is compliant with PCI Specification 2.3, ensuring interoperability with existing PCI systems.
  • Dual PCI Bus Support: It features two independent PCI bus interfaces, facilitating communication between two distinct PCI buses.
  • High-Speed Connectivity: With support for 66 MHz operation on both buses, the chip ensures high-speed data transfer between connected devices.
  • 32-bit and 64-bit Bus Widths: The bridge chip supports both 32-bit and 64-bit PCI bus widths, offering flexibility for different system architectures.
  • Advanced Configuration: The device includes programmable configuration registers for each bridge, allowing for customized setup and optimization.

Applications

The PI7C8148ANJE is well-suited for a variety of applications where PCI bus expansion is required. This includes, but is not limited to, embedded systems, industrial PCs, servers, workstations, and communication devices. Its ability to seamlessly bridge two PCI buses makes it an ideal choice for complex system designs that necessitate additional PCI slots or need to overcome the limitations of a single PCI bus.

Product Quality and Support

Diodes Incorporated is known for its commitment to quality, and the PI7C8148ANJE is no exception. It is built to meet high standards of reliability and performance. Additionally, Diodes provides comprehensive technical support for their products, including detailed datasheets, application notes, and customer service to assist with any design-in or troubleshooting needs.

Overall, the PI7C8148ANJE PCI-to-PCI bridge from Diodes Incorporated is a robust solution for expanding PCI capabilities in a range of high-performance computing and industrial applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess