EN
  • EN
  • DE

PI74LPT244AQ

Part No PI74LPT244AQ
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER DVR 8BIT CMOS 20QSOP / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin QSOP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74LPT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 791849-PI74LPT244AQ
Popularity Medium
Supply and Demand Status Limited
Family Name PI74LPT244
Introduction Date November 08, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI74LPT244AQ CAD Model

Description

Product Overview: PI74LPT244AQ from Diodes Incorporated

The PI74LPT244AQ is a high-performance, low-power octal buffer/line driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit (IC) is part of the PI74 series, which is known for its robust performance and compatibility with a wide range of applications. The PI74LPT244AQ offers a perfect solution for driving bus lines or buffering memory address registers with its bidirectional interface and non-inverting buffers.

Key Features

  • Low Power Consumption: The device operates with a low-power design, making it suitable for power-sensitive applications.
  • High-Speed Operation: With its fast propagation delay, the PI74LPT244AQ is capable of handling high-speed data transmission, which is essential for modern digital systems.
  • Wide Operating Voltage Range: It functions within a broad voltage range, typically from 3.3V to 5V, providing flexibility in various system designs.
  • Bus-Hold Circuitry: Equipped with bus-hold circuitry, the device maintains the last active state when the input is open, thus reducing the need for external pull-up or pull-down resistors.
  • Output Enable Function: The inclusion of output enable (OE) inputs allows for better control of the IC's output stages, facilitating easier integration into complex systems.

Applications

The PI74LPT244AQ is versatile and can be used in a wide array of applications, including:

  • Memory buffering
  • Bus driving
  • Data transmission systems
  • Microprocessor or microcontroller interfacing
  • Signal distribution and amplification

Quality and Reliability

Diodes Incorporated ensures that the PI74LPT244AQ meets the highest quality and reliability standards. The device is fabricated with advanced technology, and each unit undergoes rigorous testing to guarantee performance under varying conditions. This commitment to quality makes the PI74LPT244AQ a reliable choice for designers and engineers looking for a buffer/line driver that can withstand the demands of today's electronic devices.

Conclusion

With its combination of low-power consumption, high-speed operation, and advanced features like bus-hold circuitry and output enable function, the PI74LPT244AQ from Diodes Incorporated stands out as a high-quality component for any application requiring reliable buffering and line driving capabilities.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess