EN
  • EN
  • DE

LTC1278-5ISW#PBF

Part No LTC1278-5ISW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V, -2.45V ~ 5.25
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting SMD (SMT)
Base Product Number LTC1278
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1278-5ISW#PBF-ND,505-LTC1278-5ISW#PBF,-2735-LTC1278-5ISW#PBF
Standard Package 32
Win Source Part Number 1027250-LTC1278-5ISW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1278-5ISW#PBF CAD Model

Description

Product Overview: LTC1278-5ISW#PBF

The LTC1278-5ISW#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precise and rapid digital representation of analog signals in a wide range of applications. This integrated circuit is ideal for situations where accuracy and speed are critical, such as in data acquisition systems, medical instrumentation, and industrial control processes.

Key Features

  • Resolution: The LTC1278-5ISW#PBF offers a 12-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate, this ADC can efficiently process rapidly changing signals, making it suitable for high-speed applications.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Low Power Consumption: Designed for energy efficiency, this ADC minimizes power usage, which is crucial for battery-powered or energy-sensitive applications.
  • Wide Input Range: The LTC1278-5ISW#PBF can accommodate a broad range of input voltages, providing versatility in various operating conditions.
  • Interface: The product features an easy-to-use interface, which ensures straightforward integration into digital systems.

Applications

The LTC1278-5ISW#PBF is suited for a variety of applications that require accurate and quick conversion from analog to digital form. Some of the typical applications include:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrument Panels
  • Process Control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1278-5ISW#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of professional environments.

Ordering Information

The product is available in a wide temperature range, making it suitable for industrial-grade applications. For ordering, the full part number LTC1278-5ISW#PBF should be used to ensure the correct specification and packaging is received.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess