EN
  • EN
  • DE

PI6C4911510-05FAIEX

Part No PI6C4911510-05FAIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER MUX 2:10 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type Fanout Buffer (Distribution), Multiplexer
Input CML, LVDS, LVPECL, SSTL
Output LVPECL
Frequency - Max 1.5GHz
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number PI6C4911510
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 719917-PI6C4911510-05FAIEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C4911510-05FAIEX CAD Model

Description

PI6C4911510-05FAIEX - A High-Performance Clock Buffer from Diodes Incorporated

The PI6C4911510-05FAIEX is a state-of-the-art clock buffer solution designed by Diodes Incorporated, tailored for high-speed digital systems that demand reliable and precise clock distribution. This advanced clock buffer integrates seamlessly into a variety of applications, including servers, workstations, storage systems, and high-performance computing platforms.

Key Features and Benefits:

  • High-Frequency Operation: The device is capable of handling clock signals with high frequencies, ensuring compatibility with modern high-speed processors and memory interfaces.
  • Low Skew: Engineered to provide minimal skew between output clocks, the PI6C4911510-05FAIEX ensures synchronized operation across all connected components, enhancing system stability and performance.
  • Multiple Outputs: It features multiple outputs, which allows for extensive clock distribution throughout the system without the need for additional components, saving space and reducing complexity.
  • Robust Design: The product is designed to be robust against environmental variations such as temperature changes, ensuring consistent performance under diverse operating conditions.
  • Energy Efficient: With its energy-efficient design, the PI6C4911510-05FAIEX helps to minimize power consumption, making it an ideal choice for eco-conscious designs.
  • Advanced Packaging: The device comes in a compact packaging, allowing for a smaller PCB footprint and facilitating integration into space-constrained applications.

Applications:

The PI6C4911510-05FAIEX is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-speed computing systems
  • Data centers and storage networks
  • Networking equipment
  • Telecommunications infrastructure

Product Quality and Support:

Diodes Incorporated is committed to delivering high-quality products. The PI6C4911510-05FAIEX is built to meet stringent industry standards, ensuring reliability and longevity. Customers can also expect exceptional support and access to comprehensive technical resources to assist with integration and troubleshooting.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8281 $59.3901
50+ $2.3206 $116.0300
78+ $2.2481 $175.3518
107+ $2.1756 $232.7892
138+ $2.1030 $290.2140
184+ $1.8854 $346.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,259 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess