EN
  • EN
  • DE

PI6C49021ZDIE

Part No PI6C49021ZDIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Series -
Package Tray
Product Status Obsolete
PLL Yes
Input Crystal
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier No/Yes
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number PI6C49021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379459-PI6C49021ZDIE
Ultra Librarian 3D Model Ultra Librarian PI6C49021ZDIE CAD Model

Description

Overview of PI6C49021ZDIE from Diodes Incorporated

The PI6C49021ZDIE is a high-performance clock generator integrated circuit produced by Diodes Incorporated, renowned for its precision and reliability in timing solutions. This advanced IC is designed to meet the stringent requirements of modern electronic systems, providing a stable and accurate clock output that is essential for synchronizing various digital components.

Key Features

  • Multiple Outputs: The device offers multiple configurable outputs, which can be programmed to different frequencies, allowing for versatile application across various systems.
  • Low Jitter Performance: It boasts an exceptionally low jitter characteristic, ensuring high-quality signal integrity, which is vital for high-speed communication and processing applications.
  • Wide Frequency Range: The PI6C49021ZDIE supports a broad range of output frequencies, making it suitable for a diverse set of applications, from consumer electronics to industrial automation systems.
  • Flexible Voltage Operation: This clock generator operates over a wide voltage range, providing design flexibility and compatibility with different logic levels.
  • Programmable Settings: Users can program specific settings via I2C or SPI interfaces, which facilitates easy integration and customization to meet specific design requirements.
  • Power Efficiency: The device is engineered for power efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Robust Temperature Performance: It is designed to operate reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The PI6C49021ZDIE is ideal for use in a variety of applications where accurate timing is crucial. These include:

  • Networking equipment like routers and switches
  • Data center servers and storage systems
  • High-performance computing platforms
  • Consumer electronics such as high-definition televisions and gaming consoles
  • Industrial control systems
  • Telecommunication infrastructure

In summary, the PI6C49021ZDIE from Diodes Incorporated is a versatile, high-precision clock generator that offers designers the flexibility, performance, and reliability needed to meet the demands of today's advanced electronic systems. Its programmability and low power consumption make it an excellent choice for a wide range of applications, ensuring accurate timing and synchronization across various digital components.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess