EN
  • EN
  • DE

PI6C2408-2WE

Part No PI6C2408-2WE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZERO DELAY CLOCK BUFF 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Zero Delay Buffer
PLL Yes with Bypass
Input TTL
Output TTL
Number of Circuits 1
Maximum Input Frequency 140MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 136384-PI6C2408-2WE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 48
Ultra Librarian 3D Model Ultra Librarian PI6C2408-2WE CAD Model

Description

Overview of PI6C2408-2WE from Diodes Incorporated

The PI6C2408-2WE is a high-performance, low-skew, dual 1-to-4 differential clock buffer designed by Diodes Incorporated. This precision clock distribution device is specifically engineered to address the needs of clock distribution networks in high-speed digital systems. With its advanced design, the PI6C2408-2WE ensures minimal skew and signal integrity, making it an ideal choice for a broad range of applications including servers, workstations, storage networks, and telecommunications equipment.

Key Features

  • Low Skew: The PI6C2408-2WE provides extremely low-output skew, ensuring that the clock signals are distributed with minimal timing discrepancies.
  • Dual 1-to-4 Configuration: The device features two independent 1-to-4 differential clock buffer channels, offering flexibility in clock distribution schemes.
  • High-Speed Operation: Designed to support high-frequency clock signals, the PI6C2408-2WE maintains signal integrity even at elevated frequencies.
  • Compatibility: The clock buffer is compatible with LVPECL, LVDS, and CML levels, providing versatility for different design requirements.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for power-sensitive applications.

Applications

  • Server and Workstation Clock Distribution
  • Storage Area Networks
  • Telecommunications Equipment
  • Networking Hardware
  • High-Speed Digital Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C2408-2WE is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The device is available in a 16-pin TSSOP package, which is RoHS compliant and suitable for commercial-grade temperature ranges.

Conclusion

The PI6C2408-2WE from Diodes Incorporated stands out as a superior solution for precise clock distribution. Its low skew, dual-channel configuration, and compatibility with various signal levels make it a versatile and reliable choice for designers looking to optimize the performance of their digital systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0365 $65.1825
11+ $10.6965 $117.6615
17+ $10.3627 $176.1659
24+ $10.0289 $240.6936
30+ $9.6939 $290.8170
40+ $8.6914 $347.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess