EN
  • EN
  • DE

CDC421A100RGER

Part No CDC421A100RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1160581-CDC421A100RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDC421
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC421A100RGER CAD Model

Description

Product Overview: CDC421A100RGER by Texas Instruments

The CDC421A100RGER is a high-performance, low-jitter clock generator from Texas Instruments, designed to meet the stringent timing requirements of modern digital systems. This precision device is part of TI's extensive clock and timing solutions, offering a reliable and versatile clock generation source for a variety of applications.

Key Features:

  • High Precision: The CDC421A100RGER provides a low-jitter, high-accuracy clock output, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Flexible Configuration: Equipped with programmable dividers, this clock generator allows for a wide range of frequency configurations, making it adaptable to different system requirements.
  • Multiple Outputs: It features multiple clock outputs, enabling the synchronization of various system components with a single clock source.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, reducing the thermal footprint in system designs.
  • Compact Packaging: The CDC421A100RGER comes in a small, surface-mount package, facilitating integration into space-constrained applications.

Applications:

With its high level of performance and configurability, the CDC421A100RGER is ideal for use in a range of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data center infrastructure and server clocks
  • High-performance computing and storage systems
  • Telecommunication and wireless infrastructure
  • Industrial and automation systems requiring precise timing

Technical Specifications:

  • Supply Voltage: The device operates on a typical supply voltage, ensuring compatibility with standard power supplies.
  • Operating Temperature Range: It is designed to function reliably over a wide temperature range, suitable for various operating environments.
  • Quality and Reliability: Manufactured by Texas Instruments, the CDC421A100RGER is built to high-quality standards, ensuring long-term reliability for critical applications.

The CDC421A100RGER by Texas Instruments represents a blend of performance, flexibility, and reliability, making it an excellent choice for system designers looking to optimize the timing architecture of their digital systems.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess