EN
  • EN
  • DE

PI5L100Q

Part No PI5L100Q
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Applications Telecommunications
Number of Channels 4
Max On Resistance 11.2 Ohm
Single Supply Voltage (V+) 6.2V
-3db Bandwidth 216MHz
Features 10/100 Base-T, LAN
Temperature Range - Operating 0°C to 70°C (TA)
Win Source Part Number 121511-PI5L100Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5L100Q CAD Model

Description

Diodes Incorporated PI5L100Q Quad 2:1 Mux/Demux Bus Switch

The PI5L100Q from Diodes Incorporated is a high-performance, quad 2:1 multiplexer/demultiplexer (mux/demux) bus switch designed for applications that require routing of high-speed signals. This versatile component is an ideal solution for signal switching in a wide array of electronic devices, including computing, networking, and telecommunications equipment.

Constructed with advanced silicon technology, the PI5L100Q offers low on-resistance and low capacitance, which ensures minimal signal distortion and supports high data bandwidths. This makes it an excellent choice for interfacing with high-speed protocols and buses, such as PCI, PCI Express, and LVDS, among others.

Key features of the PI5L100Q include:

  • Low On-Resistance: The device boasts a typical on-resistance of only 5 ohms, which contributes to its high signal integrity and reduces power consumption.
  • Low Crosstalk: With its superior design, the PI5L100Q minimizes crosstalk between channels, a critical parameter in maintaining signal quality in high-speed applications.
  • Wide Operating Voltage Range: The switch operates over a broad voltage range of 3.0V to 3.6V, providing design flexibility and compatibility with a variety of logic levels.
  • Fast Switching Speed: Fast transition times are crucial in high-speed applications, and the PI5L100Q delivers with nanosecond-scale switching times.
  • High Bandwidth: The device supports high data rates, making it suitable for the latest high-speed interfaces.
  • ESD Protection: The PI5L100Q is equipped with built-in ESD protection circuitry, safeguarding the device from electrostatic discharges during handling and operation.
  • Packaging: Offered in a space-saving 16-pin QSOP package, the PI5L100Q is designed for compact PCB layouts.

With its robust performance and proven reliability, the PI5L100Q from Diodes Incorporated is an excellent choice for designers looking to optimize their high-speed signal routing with minimal signal degradation and power dissipation. Whether used in data processing, communication infrastructure, or consumer electronics, the PI5L100Q stands out as a versatile and efficient solution for modern electronic systems.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1113 $60.5565
12+ $9.9376 $119.2512
18+ $9.6269 $173.2842
25+ $9.3162 $232.9050
33+ $9.0055 $297.1815
43+ $8.0746 $347.2078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess