Diodes Incorporated PI4ULS5V104GAEX: A High-Performance Level Shifter
The PI4ULS5V104GAEX is a cutting-edge level shifter device designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This component is engineered to provide seamless voltage level translation, which is essential for multi-voltage systems where signal integrity cannot be compromised.
Featuring four bidirectional channels, the PI4ULS5V104GAEX is capable of converting logic level signals from as low as 0.8V up to 5V, and vice versa. This makes it an ideal solution for interfacing devices or systems operating at different voltage levels, such as microcontrollers, analog-to-digital converters, and sensors with modern low-voltage processors.
The device offers robust ESD protection, ensuring a high level of durability against electrostatic discharges, which is particularly important for sensitive electronic components. With an operating temperature range of -40°C to +85°C, it is well-suited for use in a wide array of applications, from consumer electronics to industrial automation systems.
Key Features of the PI4ULS5V104GAEX include:
- 4-bit bidirectional voltage level translation
- Operational Voltage Range: 0.8V to 5V
- Low Quiescent Current Consumption
- High-Speed with up to 100MHz (3.3V to 5V translation)
- Robust ESD Protection: Exceeds JESD 22
- Operating Temperature Range: -40°C to +85°C
- Available in a space-saving X2-DFN1216-12 package
The PI4ULS5V104GAEX level shifter is particularly well-suited for applications that require high-speed data transfer and low power consumption. Its small form factor package allows for high-density mounting and is ideal for portable electronics where space is at a premium.
Whether you are designing a complex multi-voltage interface or simply need to bridge the gap between legacy systems and newer digital platforms, the PI4ULS5V104GAEX from Diodes Incorporated offers a reliable and efficient solution for your level shifting needs.