EN
  • EN
  • DE

SP693AEP-L

Part No SP693AEP-L
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192240-SP693AEP-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP693AEP-L CAD Model

Description

The SP693AEP-L is a supervisory circuit manufactured by Exar Corporation. This integrated circuit is designed to monitor the voltage levels of a system and provide a reset signal to microprocessors or microcontrollers when the voltage falls below a predetermined threshold. This functionality ensures that the system starts up in a known state and prevents erratic behavior or data corruption that can result from insufficient voltage. The SP693AEP-L offers a combination of voltage monitoring, reset generation, and watchdog timer functions, making it suitable for a wide range of applications.

Applications

  • Microprocessor and microcontroller-based systems
  • Embedded systems
  • Industrial control equipment
  • Automotive electronics
  • Networking equipment

Features

  • Precision voltage monitoring
  • Power-on reset generation
  • Integrated watchdog timer
  • Manual reset input
  • Low quiescent current
  • Active-low reset output

Benefits

  • Enhances system reliability by preventing operation at low voltages
  • Ensures proper system startup after power-on
  • Detects and recovers from software errors and system lock-ups
  • Allows external reset initiation for debugging or testing
  • Reduces power consumption in battery-powered applications
  • Simplifies system design and reduces component count

Additional Details

The SP693AEP-L is designed to monitor a specific voltage, typically 5V or 3.3V, and provides a reset signal when the voltage drops below a factory-trimmed threshold. The integrated watchdog timer monitors the microprocessor's activity and asserts a reset if the microprocessor fails to strobe the watchdog input within a specified timeout period. This helps to prevent the system from becoming stuck in an infinite loop or other error state. The manual reset input allows for an external signal to trigger a reset of the system, which can be useful for debugging or testing. The active-low reset output remains asserted (low) as long as the supply voltage is below the threshold, the watchdog timer has timed out, or the manual reset input is asserted. The 'L' suffix in the part number typically indicates a specific voltage threshold option or other variation from the standard SP693AEP. The low quiescent current of the SP693AEP-L makes it suitable for battery-powered or energy-sensitive applications. The availability in compact packages allows for easy integration into space-constrained designs. The combination of features makes the SP693AEP-L a versatile and reliable choice for system supervision in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess