EN
  • EN
  • DE

PI4IOE5V9554LE

Part No PI4IOE5V9554LE
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 8-BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features I/O Expander 8 I²C 16-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Number of I/O 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PI4IOE5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4IOE5V9554LE-ND, PI4IOE5V9554LEDI
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889164-PI4IOE5V9554LE
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9554LE CAD Model

Description

Diodes Incorporated PI4IOE5V9554LE - I/O Expander

The PI4IOE5V9554LE from Diodes Incorporated is a versatile I/O expander designed to provide additional I/O capabilities to microcontrollers in a system. This integrated circuit is particularly useful in applications where the number of available pins on a microcontroller is limited and additional inputs/outputs are required for interface with other peripherals or devices.

With the PI4IOE5V9554LE, designers can benefit from the 16-bit I/O expander function, which operates over the I²C bus, thus enabling seamless communication with the host controller. The device is optimized for low power consumption and operates over a wide voltage range from 1.65V to 5.5V, making it suitable for various applications, including battery-operated devices.

One of the key features of this I/O expander is its built-in level shifting capability, which allows it to interface with different logic levels, thus providing design flexibility and the ability to connect to microcontrollers or other digital circuits that operate at different voltage levels. This ensures compatibility across various platforms and simplifies the integration process.

The PI4IOE5V9554LE is equipped with an interrupt output which can be configured to reflect the status of the input pins, thereby providing an efficient mechanism for the host microcontroller to detect input changes without the need for continuous polling. This feature enhances the system's responsiveness and can help in reducing overall power consumption by allowing the microcontroller to remain in a low-power sleep mode until an interrupt is triggered.

Encased in a compact TSSOP-24 package, the PI4IOE5V9554LE is designed to occupy minimal board space, making it an ideal solution for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, and it is characterized for operation across the -40°C to +85°C temperature range.

Whether you are working on consumer electronics, industrial control systems, or any application that requires additional I/Os, the PI4IOE5V9554LE from Diodes Incorporated is a smart choice that offers both functionality and ease of integration.

You May Also Be Interested in

Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8379 $55.1370
70+ $1.5080 $105.5600
105+ $1.4609 $153.3945
145+ $1.4137 $204.9865
185+ $1.3666 $252.8210
245+ $1.2253 $300.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess