EN
  • EN
  • DE

PI4IOE5V9535LEX

Part No PI4IOE5V9535LEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16B I2C 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features I/O Expander 16 I²C 24-TSSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Number of I/O 16
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name PI4IOE5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4IOE5V9535LEX-ND, PI4IOE5V9535LEXDITR, PI4IOE5V9535LEXDIDKR, PI4IOE5V9535LEXDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889160-PI4IOE5V9535LEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9535LEX CAD Model

Description

Introducing the PI4IOE5V9535LEX from Diodes Incorporated

The PI4IOE5V9535LEX is a robust, versatile, and high-performance I/O expander IC designed by Diodes Incorporated to meet the needs of complex digital systems. This integrated circuit is an ideal solution for system designers looking to increase the number of I/Os in their projects while maintaining a small footprint and reducing overall system complexity.

At the heart of the PI4IOE5V9535LEX is its ability to interface with the host controller via a standard I²C-bus/SMBus serial interface, which supports up to 400kHz (Fast-mode) and 1MHz (Fast-mode Plus) operation. This feature allows for easy integration into existing designs and provides a simple method for I/O expansion.

The device offers 16-bit I/O port expander functionality, with each I/O configurable as either an input or an output. This flexibility makes it suitable for a wide range of applications, including mobile devices, servers, personal computers, and embedded systems, where additional I/Os are needed for switches, sensors, LEDs, and other peripherals.

One of the key features of the PI4IOE5V9535LEX is its built-in level shifting capability, which allows it to interface with different logic levels, making it compatible with a variety of microcontrollers and processors. The device operates over a wide supply voltage range from 1.65V to 5.5V, enabling it to support both low-voltage and standard-voltage applications.

The PI4IOE5V9535LEX is also designed with power-saving in mind. It includes an active LOW standby mode to conserve power when the device is not in use. Furthermore, the integrated pull-up/pull-down resistors, interrupt output, and weak pull-up resistor on the SDA/SCL inputs contribute to the reduction of external component count, thus simplifying the design and saving board space.

For reliability and durability, the PI4IOE5V9535LEX is offered in a compact TSSOP-24 package, which not only ensures a small footprint but also provides robust protection against environmental factors. With its comprehensive features and Diodes Incorporated's reputation for high-quality semiconductor products, the PI4IOE5V9535LEX stands out as a superior choice for your I/O expansion needs.

You May Also Be Interested in

Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8971 $56.9130
65+ $1.5566 $101.1790
100+ $1.5080 $150.8000
140+ $1.4593 $204.3020
180+ $1.4107 $253.9260
240+ $1.2647 $303.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess