EN
  • EN
  • DE

PI49FCT3807BQE+AMX

Part No PI49FCT3807BQE+AMX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 80MHZ 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 80 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number PI49FCT3807
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 504424-PI49FCT3807BQE+AMX
Ultra Librarian 3D Model Ultra Librarian PI49FCT3807BQE+AMX CAD Model

Description

Diodes Incorporated PI49FCT3807BQE+AMX: High-Speed CMOS Clock Buffer

The PI49FCT3807BQE+AMX is a state-of-the-art clock buffer from Diodes Incorporated, designed to meet the demanding requirements of high-speed data communication systems. This device is part of the PI49FCT series, which is renowned for its high-performance CMOS technology that offers a low-power and high-speed solution for clock distribution networks.

Constructed with an advanced CMOS process, the PI49FCT3807BQE+AMX ensures minimal power consumption while providing high-speed operation. This clock buffer is engineered to distribute one clock input to ten clock outputs with minimal skew, ensuring that the clock signal is distributed evenly and consistently across all outputs. This feature is essential for maintaining the integrity of the system's timing, which is critical in high-speed applications.

One of the key attributes of the PI49FCT3807BQE+AMX is its capability to operate at a wide voltage range, typically from 4.5V to 5.5V. This flexibility allows it to be used in various systems without the need for additional voltage regulation components. Furthermore, the device offers low output skew and a high drive capability, making it suitable for driving heavy loads while maintaining signal integrity.

The package type for the PI49FCT3807BQE+AMX is QSOP (Quarter Size Outline Package), which is known for its compact footprint and excellent thermal performance. This makes it an ideal choice for space-constrained applications that require efficient heat dissipation.

Compatibility with TTL (Transistor-Transistor Logic) outputs is another advantage of this clock buffer, allowing it to interface seamlessly with legacy systems while also being suitable for newer, high-speed digital environments. The PI49FCT3807BQE+AMX also features industrial-standard ESD (Electrostatic Discharge) protection, safeguarding the device from the potential damages caused by static electricity.

In summary, the PI49FCT3807BQE+AMX from Diodes Incorporated is a versatile, high-speed clock buffer designed for clock distribution in a wide range of applications, including servers, communication equipment, and advanced computing systems. Its low-power consumption, high drive capability, and compatibility with various logic levels make it an excellent choice for designers looking to optimize their system's performance and reliability.

You May Also Be Interested in

ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1277 $65.6385
11+ $10.7715 $118.4865
17+ $10.4354 $177.4018
23+ $10.0993 $232.2839
30+ $9.7621 $292.8630
40+ $8.7526 $350.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess