EN
  • EN
  • DE

ADV7280KCPZ-M

Part No ADV7280KCPZ-M
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO DECODER SDTV 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -10°C ~ 70°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADV7280
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911126-ADV7280KCPZ-M
Ultra Librarian 3D Model Ultra Librarian ADV7280KCPZ-M CAD Model

Description

Introducing the ADV7280KCPZ-M from Analog Devices Inc.

The ADV7280KCPZ-M is a highly integrated video decoder that effortlessly converts analog composite video signals to a digital interface with exceptional clarity and stability. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this decoder is designed to simplify the design and implementation of video systems in a wide range of applications.

Key Features

  • Multi-Format Support: The ADV7280KCPZ-M supports a wide variety of video formats including NTSC, PAL, and SECAM. This makes it an ideal solution for global products due to its versatility in handling different standards.
  • Advanced Noise Reduction: Equipped with a 3D comb filter, the decoder significantly reduces artifacts and noise, ensuring a cleaner, more stable video signal.
  • Autonomous Standard Detection: With its automatic video standard detection, the decoder can adapt to various video formats without the need for manual intervention, streamlining the user experience.
  • Low Power Consumption: The ADV7280KCPZ-M is designed for energy efficiency, which is critical for battery-powered devices and applications where power conservation is paramount.
  • Robust Operation: The decoder is built to withstand harsh conditions and provides a stable output even in environments with unstable video inputs.

Applications

The ADV7280KCPZ-M is suitable for a variety of applications including:

  • Automotive infotainment and rear-view cameras
  • Security surveillance systems
  • Video capture and conversion devices
  • Portable media players
  • Home entertainment systems

Technical Specifications

At the heart of the ADV7280KCPZ-M is a high-quality 10-bit ADC, ensuring accurate digitization of video signals. The device operates over a temperature range of -40°C to +85°C, making it robust for industrial applications. It comes in a compact 32-lead LFCSP package that is suitable for space-constrained designs.

For designers and engineers looking for a reliable and versatile video decoding solution, the ADV7280KCPZ-M from Analog Devices Inc. offers an optimal blend of performance, power efficiency, and flexibility, making it an excellent choice for integrating into next-generation video applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess