EN
  • EN
  • DE

PI3WVR31310AZLEX

Part No PI3WVR31310AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description DP/HDMI 1:3 De-mux/Mux switches | IC MUX/DEMUX 3:1 15 OHM 60TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Applications HDMI
On-State Resistance (Maximum) 15Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 5.4GHz
Manufacturer Package 60-WFQFN Exposed Pad
Supplier Device Package 60-TQFN (5x9)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 758985-PI3WVR31310AZLEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3WVR31310AZLEX CAD Model

Description

The PI3WVR31310AZLEX from Diodes Incorporated is a cutting-edge video switch designed to cater to the high demands of modern video interfacing applications. This innovative product is a testament to Diodes Incorporated's commitment to providing high-performance, reliable solutions for the electronics market.

Key Features

  • High Bandwidth: With a bandwidth of up to 10 Gbps per channel, the PI3WVR31310AZLEX supports high-resolution video signals without compromising quality, ensuring a crisp and clear visual experience.
  • Multiple Channels: It features a 3:1 bidirectional differential channel multiplexer/demultiplexer, making it versatile for various applications that require switching between different video sources or destinations.
  • Compatibility: The switch is compatible with a range of video standards, including DisplayPort 1.4, HDMI 2.0, and MIPI, which makes it highly adaptable for different devices and video interfaces.
  • Low Power Consumption: Designed for efficiency, the PI3WVR31310AZLEX maintains low power consumption, which is crucial for battery-powered devices and contributes to overall energy savings in electronic systems.
  • Advanced Packaging: The product is offered in a compact, space-saving 42-contact TQFN package, measuring just 3.5mm x 9.0mm x 0.75mm, which allows for integration into tight spaces without sacrificing performance.

Applications

The PI3WVR31310AZLEX is ideal for a wide array of applications, including:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Docking Stations
  • Monitors and Televisions
  • Virtual Reality Headsets
  • Automotive Infotainment Systems

Quality and Reliability

Diodes Incorporated ensures that the PI3WVR31310AZLEX meets the highest quality and reliability standards. The product undergoes rigorous testing and validation processes to guarantee performance in even the most demanding conditions. With the PI3WVR31310AZLEX, manufacturers and designers can have confidence in delivering exceptional video experiences to end-users.

Summary

In summary, the PI3WVR31310AZLEX from Diodes Incorporated represents a versatile, high-performance solution for the next generation of video interfacing needs. Its combination of high bandwidth, compatibility with multiple video standards, and efficient power consumption makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9413 $51.7715
130+ $0.7723 $100.3990
205+ $0.7482 $153.3810
280+ $0.7241 $202.7480
360+ $0.6999 $251.9640
480+ $0.6275 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess