The K9F4G08U0D-SIB0 is a 4G-bit (512M x 8-bit) NAND Flash Memory device manufactured by Samsung. This device is designed for mass storage applications requiring high-density and non-volatile memory.
Applications:
- Solid State Drives (SSDs)
- USB flash drives
- Memory cards (SD, microSD)
- Embedded systems
- Digital cameras
Features:
- 4G-bit (512M x 8-bit) capacity
- NAND Flash technology
- Single-Level Cell (SLC) architecture
- Operating Voltage: 2.7V ~ 3.6V
- Page Size: (2048 + 64) Bytes
- Block Size: (128K + 4K) Bytes
- Asynchronous Data Transfer
- Available in a TSOP package
Benefits:
- High storage capacity for data-intensive applications.
- Non-volatile memory ensures data retention without power.
- Fast read and write speeds for efficient data access.
- Small form factor for compact device designs.
- Reliable data storage for various applications.
Additional Details:
The K9F4G08U0D-SIB0 is a high-performance NAND Flash memory device that offers excellent reliability and endurance. It supports asynchronous data transfer and features a page size of (2048 + 64) bytes and a block size of (128K + 4K) bytes. This memory device is commonly used in consumer electronics, industrial applications, and other systems requiring reliable non-volatile storage. It's a cost-effective solution for mass storage needs, providing a good balance of performance, capacity, and reliability.