EN
  • EN
  • DE

PI3VEDP212ZLE

Part No PI3VEDP212ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DISPLAYPORT 2:1 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications DisplayPort
Switch Circuit SPDT
Number of Channels 6
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 3.25GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN (3x6)
Win Source Part Number 1087941-PI3VEDP212ZLE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3VEDP212ZLE CAD Model

Description

Diodes Incorporated PI3VEDP212ZLE DisplayPort™ 1.2a Video Switch

The PI3VEDP212ZLE is a cutting-edge video switch component from Diodes Incorporated, designed to facilitate the high-speed switching required for DisplayPort™ signals. This switch is a perfect solution for applications that require the distribution of a DisplayPort signal to multiple destinations or the selection of multiple sources to a single display. As part of the high-performance DisplayPort™ 1.2a range, it offers exceptional quality and reliability for video interfacing needs.

The PI3VEDP212ZLE is engineered to support data rates up to 5.4 Gbps per lane, which is essential for high-resolution video applications. With a total of four differential channels, this switch can handle the full bandwidth necessary for 4K video at a refresh rate of 60Hz, making it an ideal choice for cutting-edge video systems, gaming consoles, and professional AV equipment.

Not only does the PI3VEDP212ZLE provide high data throughput, but it also ensures signal integrity with its low bit-to-bit skew and high channel-to-channel noise isolation. This means that the video and audio data are transmitted with minimal interference, maintaining the quality of the multimedia content.

One of the key features of the PI3VEDP212ZLE is its low power consumption. This makes it suitable for use in portable devices where power efficiency is critical. Additionally, its ESD protection feature guards against electrostatic discharges, ensuring the longevity and durability of the switch and connected devices.

Designed with versatility in mind, the PI3VEDP212ZLE comes in a compact package, allowing for easy integration into various design layouts. Its compatibility with the DisplayPort™ 1.2a standard ensures that it can be used with a wide array of devices from different manufacturers, providing seamless interoperability.

In summary, the PI3VEDP212ZLE from Diodes Incorporated is a high-performance, energy-efficient video switch that is ideal for any application that requires the distribution or selection of DisplayPort™ signals. With its support for high data rates, signal integrity, and ESD protection, this component stands out as a robust solution for modern multimedia systems.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,880 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess