EN
  • EN
  • DE

PI3VDP12412ZHEX

Part No PI3VDP12412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC DEMULTIPLEXER 4LANE 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 10 Ohm (Typ)
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 4.6GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 209970-PI3VDP12412ZHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3VDP12412ZHEX CAD Model

Description

Product Overview: PI3VDP12412ZHEX from Diodes Incorporated

The PI3VDP12412ZHEX is a state-of-the-art DisplayPort™ to HDMI™ multiplexer/demultiplexer designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is engineered to cater to the needs of high-performance digital video applications, providing a seamless interface between DisplayPort and HDMI devices.

Key Features

  • High-Definition Support: The device supports high-resolution video, capable of handling resolutions up to 4K at a 30Hz refresh rate, ensuring crystal-clear image quality for a premium viewing experience.
  • Advanced Technology: Utilizing the latest advancements, the PI3VDP12412ZHEX offers a robust solution for digital video signal switching, which is compliant with DisplayPort 1.2 and HDMI 1.4 standards.
  • Bi-Directional Functionality: This versatile component can operate as both a multiplexer and a demultiplexer, allowing for flexible signal routing between DisplayPort and HDMI interfaces.
  • Audio Support: In addition to video, it also supports multi-channel digital audio, making it a comprehensive solution for multimedia applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3VDP12412ZHEX maintains low power consumption without sacrificing performance.
  • Compact Design: The small package size of the device makes it ideal for space-constrained applications, facilitating easy integration into a variety of electronic products.

Applications

The PI3VDP12412ZHEX is suitable for a wide range of applications, including but not limited to:

  • Personal Computers and Laptops
  • Docking Stations
  • Monitors and TVs
  • Home Theater Systems
  • Professional AV Equipment

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the PI3VDP12412ZHEX is no exception. It is manufactured with the highest standards to ensure reliability and longevity in all applications. Whether for commercial or industrial use, this product delivers consistent performance even in the most demanding environments.

For developers and manufacturers seeking a high-performance video interface solution, the PI3VDP12412ZHEX from Diodes Incorporated offers the perfect blend of functionality, efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess