EN
  • EN
  • DE

SST34HF1642J-70-4E-LSE

Part No SST34HF1642J-70-4E-LSE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193430-SST34HF1642J-70-4E-LSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST34HF1642J-70-4E-LSE CAD Model

Description

Microchip Technology SST34HF1642J-70-4E-LSE Product Overview

The SST34HF1642J-70-4E-LSE is a high-performance, CMOS Multi-Purpose Flash Plus (MPF+) memory chip developed by Microchip Technology. This device offers a flexible and reliable solution for a broad range of applications that require high-speed read and write operations, coupled with a high level of data security and integrity.

Key Features:

  • Memory Capacity: The SST34HF1642J-70-4E-LSE comes with a robust 16 Mbit of memory, providing ample space for code storage or data logging in embedded systems.
  • Access Time: With an access time of 70 ns, this memory device allows for swift data retrieval, ensuring efficient operation in time-sensitive tasks.
  • Interface: The device supports a parallel interface for communication, offering a straightforward and high-speed connection to microcontrollers and processors.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of logic levels.
  • Package: Encased in a 48-lead TSOP (Type I) package, the SST34HF1642J-70-4E-LSE is designed for surface-mount technology, facilitating compact and reliable integration into system designs.
  • Temperature Range: This device is specified for the industrial temperature range, operating reliably between -40°C and +85°C.
  • Endurance: With high endurance levels, the flash memory can withstand a minimum of 100,000 erase/program cycles, ensuring a long operational lifespan.
  • Data Retention: It offers a data retention period of at least 100 years, providing a stable storage solution over extensive durations.

Applications:

The versatility of the SST34HF1642J-70-4E-LSE makes it an ideal choice for a wide array of applications, including but not limited to:

  • Digital Signal Processors (DSPs)
  • Embedded Control Systems
  • Networking Hardware
  • Telecommunication Equipment
  • Automotive Electronics
  • Industrial Control Systems

In summary, the SST34HF1642J-70-4E-LSE from Microchip Technology is a robust and reliable flash memory chip that offers high-speed operation, a wide temperature range, and long-term data retention. Its compatibility and endurance make it a superior choice for designers seeking a memory solution that is both efficient and durable.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
STMicroelectronics
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess