EN
  • EN
  • DE

PI3L720ZHE+CX

Part No PI3L720ZHE+CX
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Description 3.3V, 16-Bit to 8-Bit, Mux / DeMux Gigabit Ethernet LAN Switch (Single Enable) with LED Switching and Enhanced ESD...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975832-PI3L720ZHE+CX
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI3L720ZHE+CX CAD Model

Description

The PI3L720ZHE+CX is a cutting-edge, high-performance 1:2 Mux/DeMux LAN Switch from Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to deliver exceptional signal integrity and switching capabilities for networking and communication applications.

Key Features

  • High Bandwidth: The switch operates at a wide bandwidth, offering high-speed data transfer rates that are essential for modern LAN environments.
  • Low Crosstalk: Engineered to minimize signal interference, the PI3L720ZHE+CX ensures low crosstalk between channels, which is crucial for maintaining the integrity of data transmission.
  • Low Power Consumption: With power efficiency in mind, this device is built to consume minimal power, reducing the overall energy footprint of the systems it is integrated into.
  • Hot-Swap Capability: The switch supports hot-swapping, allowing for seamless integration and replacement without the need to power down the system.
  • High ESD Protection: It offers robust electrostatic discharge (ESD) protection, safeguarding the device against potential damage from static electricity.

Applications

The PI3L720ZHE+CX is versatile and can be utilized in a diverse range of applications. It is particularly well-suited for network switches, routers, and servers where high-speed data transfer and signal integrity are of utmost importance. Additionally, it is ideal for use in data centers, enterprise networking, and telecommunication systems.

Technical Specifications

  • Package: The device comes in a 42-TQFN package, which is known for its compact size and reliability.
  • Temperature Range: It operates over an industrial temperature range, ensuring stable performance under varying environmental conditions.
  • Compliance: The PI3L720ZHE+CX is compliant with industry standards, ensuring compatibility with a wide range of hardware and software systems.

In summary, the PI3L720ZHE+CX from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it an excellent choice for enhancing the capabilities of network infrastructure.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess