EN
  • EN
  • DE

PI3L100QEX

Part No PI3L100QEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 4
Max On Resistance 15 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 213MHz
Features 10/100 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1087918-PI3L100QEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3L100QEX CAD Model

Description

Introducing the PI3L100QEX from Diodes Incorporated

The PI3L100QEX is a high-performance, 3.3V, 4-channel, 2:1 multiplexer/demultiplexer LAN switch from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This component is designed to provide seamless switching capabilities for signal routing applications in networking equipment, such as switches, routers, and network interface cards.

Key Features

  • Low On-Resistance: The switch offers an exceptionally low on-resistance (Ron) of 4 ohms (typical), which minimizes signal attenuation and ensures high signal integrity.
  • Wide Bandwidth: With a bandwidth greater than 250MHz, the PI3L100QEX can easily handle high-speed data signals without compromising performance.
  • Low Crosstalk: The switch features very low crosstalk between channels at -30dB @ 250MHz, which reduces signal interference and allows for clearer data transmission.
  • Low Power Consumption: Its design focuses on energy efficiency, leading to reduced power consumption and heat dissipation, making it suitable for power-sensitive applications.
  • High ESD Protection: The device offers an integrated ESD protection of 2kV Human Body Model (HBM), ensuring robustness and reliability in harsh electrical environments.
  • Wide Operating Temperature Range: The PI3L100QEX operates over an industrial temperature range of -40°C to +85°C, making it suitable for extreme operating conditions.

Applications

The versatility of the PI3L100QEX makes it ideal for a variety of applications, including:

  • LAN Switching
  • Base Station Development
  • Server Network Interfaces
  • Telecommunication Systems
  • Peripheral Connectivity

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PI3L100QEX is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each component meets the stringent requirements of today's advanced electronic equipment.

Overall, the PI3L100QEX is an exceptional choice for designers seeking a high-performance, reliable, and energy-efficient solution for their signal routing needs. Its robust feature set and superior performance characteristics make it a valuable addition to any networking or communication project.

You May Also Be Interested in

NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8957 $57.9140
49+ $2.3761 $116.4289
76+ $2.3018 $174.9368
104+ $2.2275 $231.6600
135+ $2.1533 $290.6955
180+ $1.9305 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess