EN
  • EN
  • DE

PI3HDX511EZLSEX

Part No PI3HDX511EZLSEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC REDRIVER HDMI 1.4B 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Applications HDMI Redriver, Level Shifter
Supply Voltage (V) 3.3V
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Style SMT
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 711666-PI3HDX511EZLSEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3HDX511EZLSEX CAD Model

Description

The PI3HDX511EZLSEX is a cutting-edge HDMI 1.4 signal switch that offers an exceptional solution for high-definition audio and video signal routing. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product stands out for its high performance and reliability. It is specifically designed to meet the demands of advanced consumer electronics, computing, and home entertainment systems.

Key Features

  • High-Speed Performance: The PI3HDX511EZLSEX supports HDMI 1.4 specifications, allowing it to handle high-speed digital data transmission with a bandwidth of up to 3.4 Gbps per channel. This ensures the delivery of high-resolution video and high-fidelity audio.
  • Advanced Signal Switching: Equipped with two differential channels, it can switch between multiple HDMI sources, making it ideal for applications such as HDMI multiplexing and signal distribution.
  • Enhanced Signal Integrity: The device includes advanced features to maintain signal integrity, such as pre-emphasis and equalization, which help to extend the signal reach over long cables and maintain quality over extended distances.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDX511EZLSEX consumes minimal power, making it suitable for energy-sensitive applications.
  • Compact Package: The product is available in a compact 42-contact TQFN package, which is ideal for space-constrained applications.

Applications

The PI3HDX511EZLSEX is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • HDTV sets and home theater systems
  • Digital video recorders (DVRs)
  • Blu-ray players
  • Game consoles
  • AV receivers
  • Laptops and desktop computers

Conclusion

With its robust feature set and Diodes Incorporated's reputation for quality, the PI3HDX511EZLSEX is an excellent choice for any application requiring reliable high-speed HDMI switching. Its ability to maintain signal integrity over distance and through multiple channels, combined with its low power consumption and compact form factor, make it a top contender for designers and engineers looking to enhance their multimedia systems.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4652 $51.2820
85+ $1.2022 $102.1870
130+ $1.1646 $151.3980
180+ $1.1271 $202.8780
230+ $1.0895 $250.5850
310+ $0.9768 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess