EN
  • EN
  • DE

XC95144XL-TQ100AWN

Part No XC95144XL-TQ100AWN
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415623-XC95144XL-TQ100AWN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144XL-TQ100AWN CAD Model

Description

The XC95144XL-TQ100AWN is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500XL family. It is designed to provide high-performance and flexible logic solutions for a variety of applications. The 'TQ100' signifies that the device is packaged in a 100-pin Thin Quad Flat Pack (TQFP), while 'AWN' likely refers to specific attributes such as speed grade, temperature range, or packaging variations.

Applications:

  • Digital Interfacing
  • Data Acquisition Systems
  • Industrial Automation
  • Networking Equipment
  • Embedded Systems Control

Features:

  • High-Performance CPLD: Offers fast propagation delays and high system clock frequencies for demanding applications.
  • In-System Programmable (ISP): Allows for convenient and easy programming and reprogramming of the device while it is in the system.
  • 144 Macrocells: Provides a significant amount of programmable logic resources for complex design implementation.
  • 100-Pin TQFP Package (TQ100): Provides a compact footprint ideal for space-constrained applications with ease of surface mount assembly.
  • Advanced Architecture: Supports a wide range of logic functions and various design styles for greater flexibility.
  • Global Clock Buffers: Ensures efficient and high-speed clock distribution throughout the device for synchronous operations.
  • Enhanced Pin Locking: Simplifies the board layout process and mitigates potential timing issues during design.
  • Low Power Consumption: Well-suited for power-sensitive applications, extending battery life in portable devices.
  • AWN Specification: Requires further investigation to determine specific details such as speed grade, temperature range, or lead-free compliance.

Benefits:

  • Improved Design Flexibility: The programmable nature of the CPLD enables quick and efficient modification and customization of logic functions.
  • Accelerated Time-to-Market: The ISP capability facilitates rapid prototyping and design iteration, speeding up the development process.
  • Reduced System Costs: Integration of multiple logic functions into a single device minimizes the component count and associated board space requirements.
  • Enhanced System Performance: The CPLD's high-speed performance results in faster system clock frequencies and lower propagation delays.
  • Simplified Board Layout: The TQFP package and enhanced pin locking mechanism ease board layout and minimize potential timing issues.

Additional Details:

The XC95144XL-TQ100AWN is frequently used in applications where programmable logic and a compact footprint are crucial. The 'AWN' suffix may designate specific environmental compliance (e.g., RoHS) or industrial temperature range. The ISP functionality is particularly valuable for remote updates or field programmability. When utilizing this component, it's essential to review the datasheet to ascertain the detailed specifications associated with the 'AWN' identifier to ensure compatibility with the target application's requirements.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
Need more? Email Us
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess