EN
  • EN
  • DE

PI3HDX1204-BZHEX

Part No PI3HDX1204-BZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description Level Shifter/Driver 42-Pin TQFN EP T/R / IC REDRIVER HDMI 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Applications HDMI Redriver, Level Shifter
Supply Voltage - Operating 3.3V
Win Source Part Number 1087913-PI3HDX1204-BZHEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI3HDX1204
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204-BZHEX CAD Model

Description

Introducing the PI3HDX1204-BZHEX from Diodes Incorporated

The PI3HDX1204-BZHEX is an advanced HDMI 2.0 level shifter retimer designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to enhance signal integrity for high-definition multimedia interfaces, ensuring that your audio-visual experiences are of the highest quality.

The PI3HDX1204-BZHEX is an essential component for applications that require the transmission of high bandwidth, digital video, and audio signals. Its primary function is to retime and level shift the HDMI 2.0 signal, which is crucial for maintaining the integrity of the data across long cables or through complex setups that may introduce signal degradation.

Key Features and Benefits

  • High-Performance: Supports HDMI 2.0 standards, capable of handling data rates up to 6Gbps per channel, making it ideal for 4K video at 60Hz with a 24-bit color depth.
  • Enhanced Signal Quality: The retimer function helps to clean up the HDMI signal, reducing jitter and ensuring that the audio and video remain in sync, providing a seamless viewing experience.
  • Flexible Integration: With its small form factor and minimal power consumption, the PI3HDX1204-BZHEX is easy to integrate into a wide range of devices, including digital TVs, gaming consoles, and home theater systems.
  • Advanced Technology: Incorporates equalization, clock and data recovery (CDR), and output de-emphasis, all of which contribute to the transmission of a stable and clear signal over long distances.
  • Energy Efficient: The device features a low-power standby mode, contributing to the energy efficiency of the overall system it is incorporated into.

Equipped with these robust features, the PI3HDX1204-BZHEX stands out as a reliable and high-quality solution for maintaining signal fidelity in a variety of multimedia applications. Whether you're setting up a home entertainment system or developing the latest visual display technology, the PI3HDX1204-BZHEX from Diodes Incorporated is designed to deliver a superior HDMI experience.

For more information, datasheets, and technical support, visit the Diodes Incorporated website to ensure you're incorporating the best components into your electronic designs.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9083 $58.1660
49+ $2.3862 $116.9238
75+ $2.3123 $173.4225
104+ $2.2372 $232.6688
134+ $2.1622 $289.7348
179+ $1.9392 $347.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess