EN
  • EN
  • DE

HMC406MS8GE

Part No HMC406MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC PWR AMP HBT INGAP 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Active
Frequency 5GHz to 6GHz
P1dB 27dBm
Gain 17dB
Noise Figure 6dB
RF Type WiMax, WLAN
Supply Voltage - Operating 5V
Operating Supply Current 300mA
Test Frequency 5.8GHz
Case / Package 8-MSOP-EP
Win Source Part Number 140110-HMC406MS8GE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC406MS8GE CAD Model

Description

Product Overview: HMC406MS8GE from Analog Devices Inc.

The HMC406MS8GE is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Power Amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact and efficient amplifier comes in an MSOP8G package, which is well-suited for integration into a wide range of RF and microwave applications.

Operating within the DC to 4 GHz frequency range, the HMC406MS8GE is versatile and can be employed in various applications, including fixed wireless access, WLAN, WLL, and ISM applications. Its broad frequency range makes it an excellent choice for designers looking for a single amplifier that can handle multiple bands and standards.

This amplifier boasts an impressive gain of 11 dB with a +28 dBm output IP3, which translates to high linearity, making it ideal for both high-capacity data channels and complex modulation schemes. The output power at 1dB compression point (P1dB) is +17 dBm, ensuring that the amplifier can deliver a strong signal without significant distortion.

The HMC406MS8GE features a single-supply voltage of +5V, simplifying the power supply design and reducing the overall system complexity. Its power efficiency is enhanced by a power-down feature that reduces the current to 25 µA, offering power savings in systems where conservation is crucial.

Installation and integration are straightforward, thanks to the amplifier's 50 Ohm matched input/output, which eliminates the need for external RF matching components. This not only saves board space but also reduces the bill of materials and simplifies the RF design process.

In summary, the HMC406MS8GE from Analog Devices Inc. is a robust and reliable choice for designers seeking a high-quality power amplifier with wide frequency range, high linearity, and ease of integration. Its performance and features make it an excellent component for enhancing the capabilities of a variety of RF systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8823 $55.0584
18+ $5.6471 $101.6478
28+ $5.4706 $153.1768
38+ $5.2941 $201.1758
49+ $5.1177 $250.7673
66+ $4.5882 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,334 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess