EN
  • EN
  • DE

XC6120C252NR-G

Part No XC6120C252NR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.5V SSOT24-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SSOT-24
Win Source Part Number 099561-XC6120C252NR-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6120C252NR-G CAD Model

Description

The XC6120C252NR-G is a high-precision voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specified threshold. This ensures that the system operates reliably even under voltage fluctuations, preventing data corruption and system crashes. The "-G" suffix indicates that the product is lead-free and RoHS compliant.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage drops.
  • FPGA/DSP Systems: Monitors the power supply voltage of FPGAs and DSPs to prevent malfunction due to undervoltage conditions.
  • Battery-Powered Devices: Detects low battery conditions and initiates a controlled shutdown to prevent data loss.
  • Power Management Systems: Monitors the output voltage of power supplies and triggers a reset if the voltage falls outside the acceptable range.
  • Industrial Control Equipment: Provides voltage monitoring for critical components in industrial control systems.

Features

  • High-Precision Detection Voltage: Accurate voltage monitoring with a typical threshold of 2.5V.
  • Low Quiescent Current: Minimizes power consumption in battery-powered applications.
  • Small Package Size: Available in a compact SOT-23 package for space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations and false resets due to noise or minor voltage fluctuations.
  • N-Channel Open Drain Output: Flexible output configuration for interfacing with various digital circuits.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage drops.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.
  • Compliance with Environmental Standards: RoHS compliant and lead-free.

The XC6120C252NR-G operates over a temperature range of -40°C to +85°C. The open-drain output requires an external pull-up resistor. The hysteresis voltage is typically around 50mV, ensuring stable operation. The device is ideal for applications where precise voltage monitoring and reliable reset functionality are required. By precisely monitoring the voltage levels, the device proactively contributes towards maintaining the integrity and continuity of operations within sensitive electronic systems. This voltage detector is suitable in diverse electronic systems and applications where stable voltage supply is paramount for smooth and dependable operation.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess