EN
  • EN
  • DE

MAX1840EUB-TG096

Part No MAX1840EUB-TG096
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311204-MAX1840EUB-TG096
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1840EUB-TG096 CAD Model

Description

The MAX1840EUB-TG096 is a compact, high-efficiency voltage regulator integrated circuit (IC) produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This regulator is designed to deliver a precise, stable voltage supply for a variety of electronic applications, ensuring optimal performance and reliability of the end product.

Key Features

  • Output Voltage Range: The MAX1840EUB-TG096 offers an adjustable output voltage range, allowing designers to tailor the voltage supply to the specific needs of their application.
  • High Efficiency: This IC is designed for high-efficiency operation, which minimizes power loss and heat generation, contributing to the longevity and stability of the overall system.
  • Low Dropout: The low dropout (LDO) feature ensures the regulator maintains a stable output even when the input-to-output voltage differential is minimal, making it ideal for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, providing an additional layer of security for sensitive electronic components.
  • Compact Form Factor: Housed in a small, 10-pin µMAX package, the MAX1840EUB-TG096 is suitable for space-constrained applications where board real estate is at a premium.

Applications

The MAX1840EUB-TG096 is versatile enough to be used in a wide array of devices and applications. Its precision and efficiency make it particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Consumer electronics
  • Medical instruments
  • Automotive modules

Technical Specifications

The regulator features multiple technical specifications that ensure its adaptability and performance:

  • Package Type: µMAX-10
  • Operating Temperature Range: -40°C to +85°C
  • Output Current: Capable of delivering output currents as required by the application, within its maximum specified limits.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1840EUB-TG096 is an excellent choice for designers looking to incorporate a reliable voltage regulator into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1917 $60.7668
10+ $12.4659 $124.6590
15+ $12.0755 $181.1325
20+ $11.6863 $233.7260
26+ $11.2971 $293.7246
35+ $10.1282 $354.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess