EN
  • EN
  • DE

LMH6572MQX

Part No LMH6572MQX
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 16SSOP / Triple 2:1 High Speed Video Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Video
Number of Channels 3
Single Supply Voltage (V+) 6V ~ 12V
Voltage - Supply, Dual (V±) ±3V ~ 6V
-3db Bandwidth 350MHz
Features RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Part Number Series LMH6572
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813072-LMH6572MQX
Ultra Librarian 3D Model Ultra Librarian LMH6572MQX CAD Model

Description

Introducing the LMH6572MQX from Texas Instruments

The LMH6572MQX is a high-performance, low-power video op-amp designed by Texas Instruments to cater to the demanding requirements of video and high-speed signal processing applications. This device is a testament to Texas Instruments' commitment to providing advanced solutions for the electronics industry, ensuring both quality and reliability.

With a wide bandwidth of 400 MHz and a high slew rate of 1300 V/µs, the LMH6572MQX ensures that signals are amplified with minimal distortion and swift response times, making it an ideal choice for applications that require high-speed data acquisition or video processing. This operational amplifier offers a gain of 2 stable operation, which allows for consistent performance over a range of conditions.

The LMH6572MQX is housed in a compact 16-pin PowerPAD™ TSSOP package, which not only saves space on the PCB but also enhances thermal performance, ensuring the device operates within its temperature specifications even under high load conditions. The PowerPAD™ design is a unique feature that aids in heat dissipation, thereby increasing the reliability and longevity of the device.

One of the key features of the LMH6572MQX is its low differential gain and phase error, which is crucial for maintaining signal fidelity in video applications. This low error ensures that the image quality is preserved when signals are amplified, making it a preferred choice for professional video editing equipment, HDTV systems, and other high-definition multimedia interfaces.

Additionally, the LMH6572MQX boasts a disable feature that reduces the power consumption when the op-amp is not in use. This power-saving capability is particularly beneficial for battery-operated devices, where energy efficiency is paramount.

In summary, the LMH6572MQX from Texas Instruments is a versatile and high-quality video op-amp that meets the stringent requirements of modern video and signal processing applications. Its high bandwidth, fast slew rate, and low power consumption make it a standout product for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess