EN
  • EN
  • DE

PI3HDMI221-AZFE

Part No PI3HDMI221-AZFE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DVI/HDMI MUX/DEMUX 56TQFN / Active Eye HDMI Switch 56-Pin TQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tray
Part Status Obsolete(EOL)
Applications HDMI
Operating Supply Voltage 3.3V
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (11x5)
Mounting SMD
Win Source Part Number 791787-PI3HDMI221-AZFE
Popularity Medium
Supply and Demand Status Limited
Family Name PI3HDMI221
Introduction Date December 18, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI3HDMI221-AZFE CAD Model

Description

Introducing the PI3HDMI221-AZFE from Diodes Incorporated

The PI3HDMI221-AZFE is a cutting-edge HDMI switch that offers exceptional performance for a wide range of applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is designed to meet the rigorous demands of high-definition multimedia interfaces.

Key Features

  • Dual HDMI Ports: The PI3HDMI221-AZFE features two HDMI input ports, allowing users to switch between two high-definition sources seamlessly. This is ideal for users who need to connect multiple devices to a single display.
  • High Bandwidth: With a high bandwidth capacity, this switch supports video resolutions up to 1080p, ensuring that it can handle the latest HD content without any loss of quality.
  • Audio Support: In addition to video, the PI3HDMI221-AZFE supports a variety of audio formats, including LPCM, Dolby AC3, DTS7.1, and Direct Stream Digital. This makes it a versatile choice for home theater systems, gaming setups, and professional AV environments.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDMI221-AZFE minimizes energy usage, which is crucial for battery-powered devices and eco-friendly applications.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding it against common electrical spikes and ensuring a longer lifespan.

Applications

The PI3HDMI221-AZFE is suitable for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Computer monitors
  • Digital signage
  • Home theater systems
  • Gaming consoles
  • Professional audio/video equipment

Product Quality and Support

Diodes Incorporated is committed to providing high-quality products, and the PI3HDMI221-AZFE is no exception. It is built to the highest standards, ensuring reliability and performance. Additionally, Diodes Incorporated offers comprehensive technical support for their products, giving customers peace of mind when integrating the PI3HDMI221-AZFE into their systems.

Whether you're a consumer looking to enhance your home entertainment system or a professional seeking a reliable HDMI switching solution, the PI3HDMI221-AZFE from Diodes Incorporated offers the performance and quality you need.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,572 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess