EN
  • EN
  • DE

EN25QH32A-104HIP

Part No EN25QH32A-104HIP
Manufacturer Eon Silicon Solution
Catalog Custom Parts (E - I)
Description Serial Flash 4Mx8 SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1151780-EN25QH32A-104HIP
Categories Custom Parts
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN25QH32A-104HIP CAD Model

Description

The EN25QH32A-104HIP is a 32M-bit Serial Flash memory, with advanced security features from Eon Silicon Solution. It offers high performance and reliability in a compact package. This memory device utilizes a standard Serial Peripheral Interface (SPI) for efficient communication with microcontrollers and other host devices.

Applications

  • Embedded systems requiring non-volatile storage
  • Firmware storage in consumer electronics
  • Boot code storage in various electronic devices
  • Data logging applications
  • Industrial control systems

Features

  • 32M-bit (4M-byte) Flash Memory
  • Standard SPI Interface: Supports single, dual, and quad SPI modes
  • Wide Voltage Range: Operates from 2.7V to 3.6V
  • High Performance: Fast read/write speeds
  • Sector Erase: Uniform 4KB sectors and block erase options
  • Page Program: 256 bytes per page
  • Low Power Consumption: Ideal for battery-powered applications
  • Security Features: Includes protection mechanisms to prevent unauthorized access and modification
  • Compact Package: Available in various small footprint packages
  • RoHS Compliant: Environmentally friendly

Benefits

  • Reliable Data Storage: Ensures data retention for extended periods
  • Fast Performance: Enables quick boot-up and data access
  • Flexible Erase Options: Allows efficient memory management
  • Low Power Operation: Extends battery life in portable devices
  • Enhanced Security: Protects critical data and firmware from unauthorized access
  • Easy Integration: Standard SPI interface simplifies integration with microcontrollers

Additional Details

The EN25QH32A-104HIP Serial Flash memory is designed for a wide range of applications requiring reliable and secure non-volatile storage. It supports various SPI modes including single, dual, and quad, offering flexibility in data transfer rates. The device features uniform 4KB sectors and block erase capabilities, allowing for efficient memory management. Its low power consumption makes it suitable for battery-powered devices. The built-in security features ensure the protection of critical data and firmware. This memory device is available in compact packages, making it easy to integrate into various electronic designs. The EN25QH32A-104HIP is also RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Hanrun
Lowest to $0.7534
Microchip Technology
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Phoenix Contact
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess