EN
  • EN
  • DE

PI3HDMI201ZFEX

Part No PI3HDMI201ZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TQFN / HDMI Interface 56-TQFN (11x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (11x5)
Mounting Type Surface Mount
Base Product Number PI3HDMI201
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274425-PI3HDMI201ZFEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI201ZFEX CAD Model

Description

Diodes Incorporated PI3HDMI201ZFEX Product Overview

The PI3HDMI201ZFEX, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is an advanced HDMI 1.3 switch designed to deliver high-performance audio and video signal routing. This integrated circuit is particularly suitable for applications where high-definition content transfer is critical, such as in home entertainment systems, gaming consoles, and multimedia devices.

Key Features

  • High-Speed Performance: The PI3HDMI201ZFEX supports HDMI 1.3 specifications, enabling it to handle high-bandwidth digital content up to 10.2 Gbps, providing a seamless and high-quality audio-visual experience.
  • Multiple Ports: It features two HDMI input ports and one HDMI output port, allowing users to switch between two different devices without the need to disconnect and reconnect cables.
  • Deep Color Support: The switch is capable of managing deep color depths up to 12 bits per channel, resulting in a richer and more vibrant color palette for the displayed content.
  • Audio Return Channel (ARC): It includes the ARC feature, which simplifies the cable requirements for audio connections between the TV and the audio system.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDMI201ZFEX minimizes energy usage, making it an environmentally friendly choice for energy-conscious consumers.
  • Easy Integration: Its small package size and compatibility with existing HDMI systems make it easy to integrate into a wide range of consumer electronics.

Applications

The versatility of the PI3HDMI201ZFEX allows it to be used in a multitude of devices and setups. Its primary applications include:

  • High-definition televisions (HDTVs)
  • Digital Video Recorders (DVRs)
  • Blu-ray players
  • Game consoles
  • Audio/Video receivers
  • PC multimedia devices

Technical Specifications

With an operating temperature range of -40°C to +85°C and packaged in a 42-TQFN (3.5x9mm) form factor, the PI3HDMI201ZFEX is a robust solution for high-speed HDMI switching. Its ESD protection and compliance with RoHS and Green standards further attest to its quality and reliability.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4375 $51.1875
50+ $2.0000 $100.0000
78+ $1.9375 $151.1250
107+ $1.8750 $200.6250
138+ $1.8125 $250.1250
185+ $1.6250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,139 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess