EN
  • EN
  • DE

RJS-12D04FM-LS8001

Part No RJS-12D04FM-LS8001
Manufacturer Amphenol
Catalog Between Series Adapters
Description ADAPT CIRC 4POS TO RJ45 JACK BLK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) Circular, Male Pins, 4 Pos, M12
Convert To (Adapter End) Modular, Female Jack, 8p8c (RJ45)
Features Dust Tight, Shielded, Waterproof
Color Black
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1632060-RJS-12D04FM-LS8001
Ultra Librarian 3D Model Ultra Librarian RJS-12D04FM-LS8001 CAD Model

Description

N

You May Also Be Interested in

TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
Adafruit Industries LLC
ADAPT RCA JACK TO TERM BLK 2POS
Lowest to $0.0229
NorComp Inc.
ADAPT DB9M TO RJ45 JACK GRAY
Need more? Email Us
Omron
USB TO PC SERIAL PORT ADAPTER
Need more? Email Us
Adafruit Industries LLC
DE-9 (DB-9) MALE PLUG TO TERMINA
Lowest to $6.7082
Amphenol
ADAPT CIRC 4POS TO RJ45 JACK BLK
Need more? Email Us
Amphenol
ADAPT CIRC 4POS TO RJ45 JACK BLK
Need more? Email Us
NorComp Inc.
ADAPT DB25F TO RJ45 JACK BLACK
Need more? Email Us
Pomona Electronics
ADAPT SPADE LUG TO BAN JACK 2PC
Lowest to $25.2125

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess